EN
  • EN
  • DE

AD9066ARS-REEL

Part No AD9066ARS-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 6BIT DUAL 60MSPS 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 6
Sampling Rate (Per Second) 60M
Data Interface Parallel
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number AD9066
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40002-AD9066ARS-REEL
Ultra Librarian 3D Model Ultra Librarian AD9066ARS-REEL CAD Model

Description

Product Overview: AD9066ARS-REEL

The AD9066ARS-REEL is a high-performance, 6-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model comes in a convenient reel packaging, making it an ideal choice for automated mass production and high-volume applications.

Key Features

  • Resolution: The AD9066ARS-REEL offers a 6-bit resolution, providing a fine level of detail in digital-to-analog conversion, which is essential for applications requiring precise signal reproduction.
  • High-Speed Performance: With an update rate of up to 400 MSPS (Mega Samples Per Second), this DAC is well-suited for high-speed applications, including telecommunications, radar systems, and video processing.
  • Low Power Consumption: Designed for efficiency, the AD9066ARS-REEL operates with a low power consumption, making it ideal for portable and power-sensitive applications.
  • Compact Package: The device is available in a small-footprint surface-mount package, which allows for a reduction in board space and is beneficial for compact system designs.

Applications

The AD9066ARS-REEL is versatile and can be used in a wide array of applications. Its high-speed and high-resolution characteristics make it particularly well-suited for:

  • Digital video processing
  • Direct digital synthesis (DDS)
  • Telecommunications
  • Radar and satellite communication systems
  • Instrumentation and test equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9066ARS-REEL is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability for the end-user. The reel packaging facilitates easy integration into automated manufacturing processes, ensuring a reliable supply for large-scale production needs.

Technical Support and Resources

Customers can access comprehensive technical documentation, including datasheets, application notes, and design resources, directly from the Analog Devices Inc. website. Additionally, Analog Devices provides expert technical support to assist with product integration and to help solve any design challenges that may arise.

For those seeking a high-speed, low-power, and reliable DAC solution, the AD9066ARS-REEL from Analog Devices Inc. represents a superb choice that balances performance with practicality.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess