EN
  • EN
  • DE

AD73311L

Part No AD73311L
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Cost, Low Power CMOS General Purpose Analog Front End
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137099-AD73311L
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD73311L CAD Model

Description

Introducing the AD73311L from Analog Devices Inc.

The AD73311L is a high-performance, low-power, single-channel audio codec from the renowned manufacturer Analog Devices Inc. This versatile codec is designed to cater to a wide array of audio applications that require high-quality analog-to-digital and digital-to-analog conversion. It is particularly well-suited for applications such as speech and audio processing, telecommunication systems, and industrial control where reliable and efficient audio conversion is critical.

At the heart of the AD73311L lies its 16-bit sigma-delta A/D and D/A converters, which ensure pristine audio signal integrity with excellent dynamic performance. The device boasts a wide dynamic range and a signal-to-noise ratio that guarantees clear and precise audio reproduction, making it an ideal choice for high-end audio applications.

The codec operates over a wide supply voltage range, from 2.7V to 5.5V, enabling it to be used in various system designs without the need for additional power regulation. This flexibility is a significant advantage for designers looking to integrate the codec into battery-powered or energy-sensitive devices.

Moreover, the AD73311L features a flexible serial data port that supports a variety of serial interface formats, thereby allowing easy integration with DSPs and microcontrollers. This ease of interfacing is complemented by the codec's user-programmable settings, which include input gain, output attenuation, and filtering options. Users can tailor the device's performance to their specific needs through simple software configurations.

Another notable feature of the AD73311L is its power-saving modes, which include a power-down capability that significantly reduces power consumption when the codec is not in active use. This makes it an environmentally friendly option for power-conscious designs.

The robust design and reliability of the AD73311L are in line with Analog Devices Inc.'s commitment to high-quality products. With its combination of performance, flexibility, and power efficiency, the AD73311L stands out as a top-tier solution for designers and engineers looking to incorporate superior audio capabilities into their systems.

For more information, datasheets, and support resources, visit the Analog Devices Inc. website or contact their customer support for assistance with incorporating the AD73311L into your next project.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Micron Technology Inc.
Lowest to $16.8087
Texas Instruments
Lowest to $12.6416
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Genesys
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess