EN
  • EN
  • DE

AD73311LARSZ

Part No AD73311LARSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC PROCESSOR FRONT END LP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of Channels 1
Power (Watts) 50mW
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Case / Package 20-SSOP
Win Source Part Number 008108-AD73311LARSZ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD73311LARSZ CAD Model

Description

The AD73311LARSZ is a high-performance audio codec from Analog Devices Inc., renowned for its exceptional sound quality and versatility in various audio applications. This integrated circuit is designed to cater to the needs of complex audio systems, providing both analog-to-digital and digital-to-analog conversion functionalities, making it an ideal choice for voice and audio signal processing tasks.

Key Features

  • High-Quality Audio Conversion: The AD73311LARSZ offers high-quality 16-bit conversion rates, ensuring clear and precise audio capture and playback.
  • Low Power Consumption: Engineered for efficiency, this codec operates with low power consumption, making it suitable for portable and battery-powered devices.
  • Flexible Sampling Rates: It supports a wide range of sampling rates, providing flexibility for various audio standards and requirements.
  • Programmable Input/Output Levels: The device features programmable input and output levels, allowing for customized integration into different system designs.
  • Single Power Supply: The AD73311LARSZ operates on a single 3.3V power supply, simplifying power management in system design.

Applications

The codec's versatility makes it suitable for a broad spectrum of applications, including:

  • Telecommunication systems
  • Speakerphones
  • Audio processing for industrial applications
  • Portable and handheld audio devices
  • Voice recognition systems

Technical Specifications

The AD73311LARSZ is available in a compact surface-mount package and features:

  • 16-bit resolution
  • Single-ended analog input channels
  • Differential analog output channels
  • On-chip reference voltage
  • Serial data interface compatible with SPI and DSP interface standards

With its robust design and high fidelity performance, the AD73311LARSZ from Analog Devices Inc. stands out as a superior choice for designers looking to incorporate reliable audio conversion into their products. Its combination of features and flexibility ensures that it can meet the demands of a wide array of audio applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1946 $60.9730
10+ $10.0058 $100.0580
16+ $9.6931 $155.0896
22+ $9.3805 $206.3710
28+ $9.0678 $253.8984
37+ $8.1297 $300.7989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess