EN
  • EN
  • DE

AD73322AR

Part No AD73322AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END DUAL 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Number of Channels 4
Power (Watts) 73 mW
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AD73322
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37793-AD73322AR
Ultra Librarian 3D Model Ultra Librarian AD73322AR CAD Model

Description

The AD73322AR from Analog Devices Inc. is a robust, low-power, dual-channel analog front-end processor optimized for voice and audio applications. This versatile integrated circuit (IC) is designed to provide a high-quality interface for analog-to-digital and digital-to-analog signal conversion, making it an ideal choice for a wide range of applications, including telecommunications, automotive systems, and industrial control.

Key Features:

  • Dual-Channel Flexibility: The AD73322AR features two independent analog input and output channels, allowing for simultaneous processing of two audio signals.
  • High-Performance Conversion: With its 16-bit resolution, the device ensures high-fidelity audio capture and playback, delivering clear and precise sound.
  • Low Power Consumption: Designed with power efficiency in mind, the AD73322AR is suitable for battery-powered devices, where power conservation is critical.
  • Programmable Sample Rates: The device supports a variety of sample rates, providing flexibility to work with different audio standards and requirements.
  • On-Chip Reference: An integrated voltage reference reduces the need for external components, simplifying the design and saving board space.
  • Serial Interface: The AD73322AR includes a serial port interface for easy connection to digital signal processors (DSPs) and microcontrollers, facilitating digital control and data exchange.

Applications:

  • Telecommunication systems
  • Speakerphones
  • Audio processing
  • Automotive hands-free kits
  • Industrial control systems

The AD73322AR is housed in a robust package, ensuring reliable operation in challenging environments. With its combination of performance, flexibility, and efficiency, the AD73322AR from Analog Devices Inc. is a superior choice for designers looking to add high-quality audio functionality to their projects.

Note: For detailed technical specifications, please refer to the AD73322AR datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Texas Instruments
Lowest to $16.6015
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess