EN
  • EN
  • DE

AD648JR

Part No AD648JR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BIFET 1MHZ DUAL 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 1.8V/µs
Gain Bandwidth Product 1 MHz
-3db Bandwidth 1 MHz
Current - Input Bias 5 pA
Voltage - Input Offset 750 µV
Current - Supply 340µA (x2 Channels)
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD648
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 554034-AD648JR
Ultra Librarian 3D Model Ultra Librarian AD648JR CAD Model

Description

The AD648JR from Analog Devices Inc. is a high-precision, low-power operational amplifier that offers a perfect blend of performance and versatility. Designed to meet the stringent requirements of precision instrumentation, this dual operational amplifier is known for its excellent accuracy and stability. The AD648JR is particularly well-suited for battery-powered precision equipment due to its low power consumption.

Key Features:

  • Low Power Consumption: With a supply current of just 500 µA per amplifier, the AD648JR is an energy-efficient choice for battery-operated devices.
  • High Precision: The device boasts a maximum offset voltage of 500 µV and an offset voltage drift of just 2 µV/°C, ensuring high accuracy in your applications.
  • Wide Operating Range: It operates effectively across a wide supply range of ±4.5 V to ±18 V, making it highly adaptable to different power environments.
  • Low Noise Performance: The AD648JR features a low noise voltage of 0.35 µV p-p (0.1 Hz to 10 Hz), which is ideal for sensitive applications requiring minimal signal interference.
  • Dual Supply: This dual operational amplifier can be used in systems requiring both a positive and negative supply voltage, providing greater design flexibility.

Applications:

The AD648JR is widely used in a variety of applications where precision and low power are essential. Some common applications include:

  • Medical instrumentation
  • Precision data acquisition systems
  • Battery-powered devices
  • Process control equipment
  • Analog-to-digital converters

Product Specifications:

Parameter Value
Number of Amplifiers 2 Amplifiers
Supply Voltage Range ±4.5 V to ±18 V
Offset Voltage 500 µV (max)
Input Bias Current 25 nA
Operating Temperature Range -40°C to +85°C

With its combination of low power, high precision, and wide operating range, the AD648JR from Analog Devices Inc. is an excellent choice for designers seeking a reliable op-amp for their precision applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess