EN
  • EN
  • DE

AD73322LARZ

Part No AD73322LARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END DUAL 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Number of Channels 2
Power (Watts) 73mW
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758578-AD73322LARZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD73322L
Introduction Date April 01, 2001
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD73322LARZ CAD Model

Description

The AD73322LARZ is a high-performance, dual-channel audio codec from the renowned manufacturer Analog Devices Inc. Designed to deliver superior audio quality, this integrated circuit is ideal for a wide range of applications, including telecommunications, automotive systems, and industrial control interfaces.

Key Features:

  • High-Quality Audio Conversion: The AD73322LARZ features dual 16-bit A/D and D/A converters, providing excellent audio signal conversion for both recording and playback functionalities.
  • Low Power Consumption: Engineered with power efficiency in mind, the device operates with low power consumption, making it suitable for portable and battery-operated applications.
  • Flexible Sampling Rates: It supports a wide range of programmable sampling rates, allowing users to tailor the audio performance to their specific needs.
  • On-Chip Reference: The inclusion of an on-chip reference voltage eliminates the need for external components, simplifying the design and reducing the overall bill of materials.
  • Programmable Input/Output Levels: Users can program the input and output levels for greater control over the signal path and to ensure compatibility with a variety of peripherals and systems.
  • Serial Interface: The codec interfaces with microprocessors via a serial port, facilitating easy integration into existing digital systems.

Applications:

  • Telecommunications Systems
  • Automotive Audio Systems
  • Industrial Process Control
  • Portable Audio Devices
  • Speakerphones and Hands-Free Systems

The AD73322LARZ is available in a compact LQFP-44 package, which is designed to occupy minimal board space while providing robust performance. With its dual-channel capability, it allows for simultaneous audio processing of two independent audio channels, making it a versatile choice for complex audio systems.

Analog Devices Inc. is known for their commitment to quality and reliability, and the AD73322LARZ is no exception. It is a testament to the company's dedication to providing high-quality audio solutions that meet the diverse needs of modern electronics.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess