EN
  • EN
  • DE

TC74ACT640F

Part No TC74ACT640F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description OCTAL BUS TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264910-TC74ACT640F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74ACT640F CAD Model

Description

The TC74ACT640F is an octal bus transceiver with three-state outputs. It's part of the ACT (Advanced CMOS Technology) logic family and is designed for bidirectional data transfer on bus-oriented systems. The device features high-speed operation and low power consumption, making it suitable for a wide range of digital applications.

Applications:

  • Bus Transceivers: Enabling bidirectional data transfer between buses.
  • Memory Interfaces: Buffering and driving memory buses.
  • Microprocessor Systems: Interfacing microprocessors with peripheral devices.
  • Data Communication: Transmitting and receiving data in communication systems.
  • Logic Level Translation: Converting between different logic voltage levels.

Features:

  • Octal Bus Transceiver: Eight independent channels for bidirectional data transfer.
  • Three-State Outputs: Allows for bus isolation and multiple devices sharing the same bus.
  • High-Speed Operation: Fast propagation delay for high-performance applications.
  • Low Power Consumption: CMOS technology for low power dissipation.
  • Wide Operating Voltage Range: Operates with a wide range of supply voltages.

Benefits:

  • Bidirectional Data Transfer: Enables efficient data exchange between buses.
  • Bus Isolation: Three-state outputs allow for easy bus isolation and expansion.
  • High Performance: Fast switching speeds enable high-speed data transfer.
  • Low Power Operation: Minimizes power consumption in battery-powered applications.
  • Versatile Application: Suitable for a wide range of bus-oriented systems.

Additional Details:

The TC74ACT640F features separate enable inputs for controlling the direction of data flow. It operates with a supply voltage of 4.5V to 5.5V. The propagation delay is typically in the nanosecond range. The three-state outputs provide a high-impedance state when disabled, allowing multiple devices to share the same bus without contention. This device is crucial in bus-oriented systems where controlled data transfer and isolation are needed. It is generally available in a surface mount package. The datasheet should be consulted for proper termination and loading requirements.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6352 $62.5408
10+ $12.8297 $128.2970
14+ $12.4290 $174.0060
20+ $12.0270 $240.5400
25+ $11.6262 $290.6550
34+ $10.4239 $354.4126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess