EN
  • EN
  • DE

AD73360ARZ-REEL7

Part No AD73360ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC PROCESSOR FRONTEND 6CH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of Channels 6
Power (Watts) 80mW
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Case / Package 28-SOIC
Win Source Part Number 1012770-AD73360ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD73360ARZ-REEL7 CAD Model

Description

Product Overview: AD73360ARZ-REEL7

The AD73360ARZ-REEL7 is a high-performance, six-channel analog front-end processor from Analog Devices Inc., designed for a variety of applications including industrial control systems, telecommunication infrastructure, and audio processing. This integrated circuit is part of Analog Devices' prestigious line of signal processing components, providing users with an exceptional combination of audio quality and functionality.

Key Features

  • Six Analog Input Channels: Each channel features a 16-bit Sigma-Delta A/D converter, enabling the simultaneous acquisition of multiple analog signals with high fidelity.
  • Programmable Input Gain: Users can adjust the input gain to optimize the dynamic range for different signal levels, enhancing the flexibility of the device in various application scenarios.
  • On-Chip Reference: A precision on-chip voltage reference ensures stability and accuracy of the conversion process.
  • Low Power Consumption: The device is designed for power-sensitive applications, offering a low power operational mode that minimizes power draw without sacrificing performance.
  • Serial Interface: Features an SPI-compatible serial interface that allows for easy integration with microcontrollers and digital signal processors.
  • Flexible Sampling Rates: Supports a wide range of sampling rates, accommodating different processing needs and data throughput requirements.

Applications

The versatility of the AD73360ARZ-REEL7 makes it suitable for a multitude of applications. It's commonly used in:

  • Industrial Process Control
  • Telecommunications Infrastructure
  • Medical Instrumentation
  • Audio Processing and Multichannel Audio Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD73360ARZ-REEL7 is no exception. The device is available in a compact 28-pin SOIC package, ensuring a small footprint while maintaining robustness and reliability. It is supplied in tape and reel form (REEL7), facilitating efficient handling and placement during the manufacturing process.

Whether you are developing a sophisticated industrial automation system or a high-quality audio application, the AD73360ARZ-REEL7 from Analog Devices Inc. offers the precision, performance, and reliability that engineers and designers need to deliver top-notch solutions.

You May Also Be Interested in

Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7243 $52.3458
14+ $7.1584 $100.2176
22+ $6.9347 $152.5634
30+ $6.7110 $201.3300
39+ $6.4873 $253.0047
52+ $5.8162 $302.4424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess