Product Overview: AD73360ASUZ by Analog Devices Inc.
The AD73360ASUZ is a high-performance, six-channel analog front-end processor manufactured by Analog Devices Inc. This advanced component is designed to cater to a wide range of applications, including industrial control systems, base station applications, and complex audio processing tasks. It is an integral part of systems that require multiple analog input channels with a high degree of precision and functionality.
Key Features:
- Multiple Channel Processing: With six analog input channels, the AD73360ASUZ offers the versatility needed for multi-channel audio and signal processing tasks.
- High Resolution: Each channel is equipped with a 16-bit Sigma-Delta A/D converter, ensuring accurate and high-resolution signal conversion.
- Programmable Sample Rates: The device supports a wide range of sample rates, making it adaptable to various signal processing requirements.
- Low Power Consumption: Designed with power efficiency in mind, the AD73360ASUZ minimizes power usage during operation, making it suitable for portable and battery-powered applications.
- Flexible Serial Interface: It features a serial interface that is compatible with SPI and DSP interface standards, allowing for easy integration into existing systems.
Technical Specifications:
Parameter
Value
Resolution
16-bit
Number of Channels
6
Interface Type
Serial (SPI, DSP)
Operating Temperature
-40°C to +85°C
Package / Case
TQFP-44
The AD73360ASUZ from Analog Devices Inc. is a robust and reliable choice for designers looking to implement multi-channel audio or signal processing in their applications. With its high-resolution A/D conversion, programmable sample rates, and low power consumption, this analog front-end processor stands out as a top-tier component for a wide array of electronic systems.