EN
  • EN
  • DE

AD73360LARZ-REEL

Part No AD73360LARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC PROCESSOR FRONTEND 6CH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of Channels 6
Power (Watts) 80mW
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Case / Package 28-SOIC
Win Source Part Number 121050-AD73360LARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD73360LARZ-REEL CAD Model

Description

Product Overview: AD73360LARZ-REEL from Analog Devices Inc.

The AD73360LARZ-REEL is a high-performance, six-channel analog front-end processor from the esteemed manufacturer Analog Devices Inc. Designed for applications requiring a large amount of analog input, the device offers a versatile solution that can cater to a wide range of industrial, instrumentation, and telecommunication needs. This processor is an ideal choice for designers looking for a reliable and efficient way to handle multiple audio signals or for any application that requires simultaneous analog-to-digital conversion of several channels.

Key Features and Benefits

  • Multi-Channel Flexibility: With six analog input channels, the AD73360LARZ-REEL provides the flexibility needed for complex signal processing tasks. Each channel is equipped with its own programmable gain amplifier, ensuring precise adjustment of input signals.
  • High-Resolution Conversion: The device features 16-bit A/D conversion, guaranteeing high-resolution output that captures the nuances of the input signal with great accuracy and minimal noise.
  • Serial Interface: The inclusion of a serial interface facilitates easy communication with microprocessors and DSPs, making system integration a seamless process.
  • Low Power Consumption: Designed with power efficiency in mind, the AD73360LARZ-REEL operates with a low power consumption, making it suitable for portable and power-sensitive applications.
  • On-Chip Reference: The built-in reference voltage circuit simplifies the design by eliminating the need for external components, thereby saving space and reducing system complexity.

Applications

The AD73360LARZ-REEL is versatile enough to be used in a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Speech and audio processing
  • Modem interfaces

Product Packaging and Availability

The AD73360LARZ-REEL comes in a robust surface-mount package and is available on a reel, making it suitable for automated assembly processes. Analog Devices Inc. ensures that this product meets stringent quality standards, providing designers and engineers with a reliable component for their high-performance applications.

With its combination of multi-channel input, high-resolution conversion, and low power operation, the AD73360LARZ-REEL from Analog Devices Inc. stands out as a sophisticated solution for a multitude of analog signal processing requirements.

You May Also Be Interested in

Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess