EN
  • EN
  • DE

AD7342XST

Part No AD7342XST
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171707-AD7342XST
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7342XST CAD Model

Description

AD7342XST - Dual, 14-Bit, 2 MSPS, SAR ADC from Analog Devices Inc.

The AD7342XST is a high-performance, dual-channel, 14-bit, 2 MSPS (mega-samples per second) successive approximation register (SAR) analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Analog Devices Inc. This precision ADC is designed to offer exceptional accuracy and speed for a wide range of applications including data acquisition systems, medical instrumentation, and industrial process control.

Featuring a fully differential input design, the AD7342XST provides excellent noise immunity and allows for a wide common-mode range, making it suitable for direct interfacing with high-performance analog front ends. The dual-channel architecture enables simultaneous sampling and conversion of two analog signals, which is critical for synchronous multi-channel applications where phase information between channels must be preserved.

The device operates from a single 5 V power supply and includes a flexible power-down mode to conserve energy when not in use. This makes it ideal for battery-powered or power-sensitive applications. Additionally, the AD7342XST offers a high-speed SPI-compatible serial interface, enabling easy integration with most microcontrollers and digital signal processors.

Key features of the AD7342XST include:

  • Dual 14-bit SAR ADC with 2 MSPS per channel sampling rate
  • Fully differential input with wide common-mode range
  • Single 5 V power supply operation with power-down mode
  • High-speed SPI-compatible serial interface
  • On-chip reference and reference buffer
  • Overvoltage protection for robustness in harsh environments

The combination of high-speed performance, dual-channel capability, and robust design makes the AD7342XST a versatile choice for engineers and designers looking to improve the precision and efficiency of their systems. Whether it's for high-speed data acquisition, real-time signal processing, or critical industrial measurements, the AD7342XST from Analog Devices Inc. stands out as a reliable and high-quality ADC solution.

You May Also Be Interested in

Amd
Lowest to $12.2349
STMicroelectronics
Lowest to $64.1810
NJR Corporation/NJRC
Lowest to $3.2363
Toshiba Semiconductor and Storage
Rectifier Diode Switching 800V 20A 5-Pin 12-46A1A / RECTIFIER MODULE (THREE PHASE FULL WAVE BRIDGE APLICATIONS)
Lowest to $10.8258
Zilog
Lowest to $81.8144
ATI
Need more? Email Us
ATI
Lowest to $17.8632
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0169 $65.0845
11+ $10.6814 $117.4954
17+ $10.3476 $175.9092
24+ $10.0139 $240.3336
30+ $9.6801 $290.4030
40+ $8.6787 $347.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess