EN
  • EN
  • DE

XT5SE3320QFF000XXX

Part No XT5SE3320QFF000XXX
Manufacturer ABB Embedded Power
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975040-XT5SE3320QFF000XXX
Categories OEM Parts(T-Z)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XT5SE3320QFF000XXX CAD Model

Description

The XT5SE3320QFF000XXX is a DC-DC converter manufactured by ABB Embedded Power. It's designed for various applications requiring efficient power conversion and reliable performance.

Applications:

  • Telecommunications equipment
  • Data centers and server farms
  • Industrial automation systems
  • Networking devices
  • Power distribution units (PDUs)

Features:

  • High efficiency: Minimizes power loss and heat generation, leading to lower operating costs and improved system reliability.
  • Wide input voltage range: Accommodates a broad range of input voltages, providing flexibility in various applications.
  • Output voltage adjustability: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Over-voltage protection (OVP): Protects the load from damage due to excessive output voltage.
  • Over-current protection (OCP): Prevents damage to the converter and the load due to excessive output current.
  • Over-temperature protection (OTP): Shuts down the converter in case of overheating to prevent damage.
  • Remote on/off control: Enables remote control of the converter's operation.
  • Compact size: Allows for easy integration into space-constrained applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved energy efficiency: Reduces energy consumption and lowers operating costs.
  • Enhanced system reliability: Protects against various fault conditions, ensuring reliable operation.
  • Increased design flexibility: Offers a wide range of features and options to meet diverse application needs.
  • Reduced downtime: Minimizes the risk of failures and reduces the need for maintenance.
  • Lower total cost of ownership: Combines high performance, reliability, and efficiency to provide a low total cost of ownership.

The specific technical specifications such as input voltage range, output voltage, output current, and efficiency will vary based on the exact model configuration. Consult the ABB Embedded Power datasheet for the specific configuration details of the XT5SE3320QFF000XXX.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
Texas Instruments
Need more? Email Us
E2V
Multi Channel Receiver/Transmitter 132-Pin CQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess