EN
  • EN
  • DE

AD7366BRUZ-REEL7

Part No AD7366BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description True Bipolar Input, Dual 1us, 12-Bit, 2-Channel SAR ADC / 4-Channel Dual ADC SAR 1Msps 12-bit Serial 24-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171713-AD7366BRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD7366
Introduction Date April 07, 2006
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD7366BRUZ-REEL7 CAD Model

Description

AD7366BRUZ-REEL7: High-Performance, Dual 12-Bit SAR ADC

The AD7366BRUZ-REEL7 is a top-of-the-line dual 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its precision and versatility in a wide range of applications. This high-speed, low-power, dual-channel ADC is specifically designed to meet the rigorous demands of signal conversion in advanced digital processing systems.

Featuring a true bipolar input range of ±10 V and a throughput rate of up to 1 MSPS per channel, the AD7366BRUZ-REEL7 is well-suited for high-speed data acquisition where reliability and accuracy are critical. It operates from a single 5 V power supply and contains a high-speed serial interface that supports daisy-chaining in multi-device systems, reducing the complexity of system design and saving valuable board space.

One of the key features of this ADC is its versatility. It comes with a variety of selectable input ranges, including ±10 V, ±5 V, and the ability to accept pseudo-differential inputs, which significantly reduces common-mode noise and enhances signal integrity. The AD7366BRUZ-REEL7 also offers a parallel interface mode, providing flexibility for system designers to choose the optimal data transfer method for their application.

Furthermore, this ADC includes an on-chip reference and reference buffer, simplifying the design and reducing external component count. The integrated reference ensures consistent performance across different units and operating conditions. The device also features an on-chip overvoltage protection circuit, which helps to prevent damage from input overvoltage conditions, ensuring a longer operational life and reliability.

The AD7366BRUZ-REEL7 comes in a compact TSSOP-24 package, making it an excellent choice for space-constrained applications. Its robust design and wide operating temperature range from -40°C to +125°C make it suitable for industrial control systems, medical instrumentation, and any other application requiring high precision analog-to-digital conversion.

With its combination of high-speed, precision, and robustness, the AD7366BRUZ-REEL7 from Analog Devices Inc. is a valuable component for engineers looking to enhance the performance of their digital processing systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7855 $59.1420
9+ $12.1317 $109.1853
13+ $11.7526 $152.7838
18+ $11.3735 $204.7230
23+ $10.9944 $252.8712
31+ $9.8570 $305.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess