EN
  • EN
  • DE

AD7366BRUZ-RL7

Part No AD7366BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description True Bipolar Input, Dual 1 μs, 12-/14-Bit, 2-Channel SAR ADCs | IC ADC 12BIT SAR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog ±11.5V ~ 16.5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features Selectable Address, Simultaneous Sampling, True Bipolar
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Mounting Style SMD
Family Part Number AD7366
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1137127-AD7366BRUZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7366BRUZ-RL7 CAD Model

Description

Product Overview: AD7366BRUZ-RL7

The AD7366BRUZ-RL7 is a high-performance, dual 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision signal processing technology. Designed for applications that require high accuracy and fast sampling rates, this ADC is an ideal choice for industrial data acquisition systems, medical instruments, and any other system that demands precise voltage measurements.

Key Features

  • Dual 12-Bit ADC: The device includes two independent ADC channels, allowing simultaneous sampling and conversion of two analog signals.
  • High-Speed Interface: With a maximum sampling rate of 1 MSPS (mega samples per second), the AD7366BRUZ-RL7 ensures rapid data acquisition, enabling real-time processing for time-sensitive applications.
  • Wide Input Range: It features a versatile input voltage range, accommodating various signal levels for flexible system integration.
  • Low Power Consumption: Optimized for power-sensitive applications, the ADC operates efficiently, minimizing energy usage without sacrificing performance.
  • Serial Interface: The device supports a serial peripheral interface (SPI), which allows for easy communication with microcontrollers and digital signal processors.
  • Temperature Range: It operates across an industrial temperature range, ensuring reliability and stability in harsh environments.

Applications

The versatile nature of the AD7366BRUZ-RL7 makes it suitable for a wide array of applications, including:

  • Industrial control systems
  • Automated test equipment
  • Robotics
  • Medical diagnostic equipment
  • Battery-powered devices

Product Specifications

Parameter Value
Resolution 12 bits
Number of Channels 2
Sampling Rate Up to 1 MSPS
Interface Type SPI
Operating Temperature -40°C to +125°C
Package / Case TSSOP-16

In summary, the AD7366BRUZ-RL7 by Analog Devices Inc. is a robust and reliable ADC solution that offers precision, speed, and versatility for a diverse range of demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3184 $53.2736
10+ $10.9279 $109.2790
15+ $10.5864 $158.7960
20+ $10.2449 $204.8980
26+ $9.9034 $257.4884
34+ $8.8790 $301.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess