EN
  • EN
  • DE

AD7367BRUZ-500RL7

Part No AD7367BRUZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Analog to Digital Converter 4 Input 2 SAR 24-TSSOP
Manufacturer Analog Devices Inc.
Series iCMOS®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AD7367
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7367BRUZ-500RL7TR, AD7367BRUZ-500RL7-ND, AD7367BRUZ-500RL7DKR, AD7367BRUZ-500RL7CT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909667-AD7367BRUZ-500RL7
Ultra Librarian 3D Model Ultra Librarian AD7367BRUZ-500RL7 CAD Model

Description

The AD7367BRUZ-500RL7 is a high-performance, dual 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is designed to cater to a wide array of applications that require accurate and rapid conversion of analog signals to digital data, such as industrial control systems, medical equipment, and data acquisition systems.

Key Features:

  • Dual 12-Bit ADC: It features two independent 12-bit ADCs, providing simultaneous sampling and conversion of two channels. This is particularly useful for balanced signal acquisition and systems that require multi-channel synchronization.
  • High Sampling Rate: With a maximum sampling rate of 1 MSPS (Mega Samples Per Second), the AD7367BRUZ-500RL7 ensures high-speed performance, allowing for real-time data processing in demanding applications.
  • Wide Input Range: The device supports a wide analog input voltage range, accommodating various signal amplitudes for flexible system integration.
  • Serial Interface: The ADC incorporates a serial interface compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring easy connectivity with most microcontrollers and digital systems.
  • On-Chip Reference: An integrated precision reference voltage minimizes external components and simplifies design, while also enhancing accuracy and stability.
  • Power Efficiency: Designed for power-sensitive applications, it features a low operating current and a power-down mode to reduce power consumption when not in active use.
  • Package Type: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, under the model number AD7367BRUZ-500RL7, which is suitable for space-constrained applications.

Applications:

  • Industrial Control Systems
  • Medical Imaging Equipment
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Motor Control Applications

The AD7367BRUZ-500RL7 from Analog Devices Inc. is a robust solution for designers looking to integrate a reliable and high-speed ADC into their systems. Its combination of dual-channel operation, high sampling rate, and integrated features make it a versatile choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess