EN
  • EN
  • DE

AD743

Part No AD743
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Ultralow Noise BiFET Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137207-AD743
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD743 CAD Model

Description

The AD743 from Analog Devices Inc. is a monolithic operational amplifier that sets a new standard in the performance of unity-gain stable, precision op-amps. With its unique combination of speed and precision, the AD743 is ideal for a wide range of applications including medical instrumentation, professional audio equipment, and high-end test and measurement systems.

Key Features:

  • High Speed: The AD743 features a slew rate of 16 V/µs and a gain bandwidth product of 34 MHz, making it one of the fastest operational amplifiers in its class. This enables the amplifier to handle rapid signal changes effectively, providing excellent dynamic response.
  • Low Noise: With a low noise voltage of 2.9 nV/√Hz at 1 kHz, the AD743 ensures a clean signal path, which is critical for high-fidelity audio applications and sensitive measurement equipment.
  • High Precision: The offset voltage of just 0.5 mV and offset voltage drift of 2 µV/°C highlight the precision of this op-amp, ensuring signal integrity and stability over a wide temperature range.
  • Low Distortion: Total harmonic distortion (THD) is typically less than -100 dB, which is essential for high-quality audio applications and precision analog processing.
  • Wide Supply Range: The AD743 can operate from a single supply voltage of +5 V to ±15 V, providing flexibility in various circuit configurations and applications.

Applications:

  • High-Performance Audio Systems
  • Medical Instrumentation
  • Test and Measurement Equipment
  • Professional Video Equipment
  • High-Speed Data Acquisition Systems

The AD743's exceptional performance is the result of Analog Devices' proprietary XFCB process, which allows for both high speed and precision without the trade-offs typically associated with other op-amps. Its robust design and reliability make the AD743 an excellent choice for engineers and designers looking for a high-quality operational amplifier that can meet the demands of the most challenging applications.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess