EN
  • EN
  • DE

OPA2317QDGKRQ1

Part No OPA2317QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 2CIRC 8VSSOP / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100, Zero-Drift
Package Tape & Reel
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.15V/µs
Gain Bandwidth Product 300 kHz
Current - Input Bias 275 pA
Voltage - Input Offset 20 µV
Current - Supply 21µA (x2 Channels)
Current - Output / Channel 5 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA2317
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 888096-OPA2317QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA2317QDGKRQ1 CAD Model

Description

Overview of Texas Instruments OPA2317QDGKRQ1

The Texas Instruments OPA2317QDGKRQ1 is a high-precision, low-power operational amplifier designed for a wide range of applications in the automotive and industrial sectors. This device is part of TI's "Automotive Qualified Products" which meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability standards.

Key Features

  • Low Offset Voltage: The OPA2317QDGKRQ1 boasts a low input offset voltage, which enhances measurement accuracy and system performance, making it ideal for sensitive applications such as sensor signal conditioning and battery-powered devices.
  • Low Power Consumption: It features a low quiescent current, which is critical for energy-efficient designs and prolongs battery life in portable applications.
  • Wide Supply Range: The device operates over a wide supply range, accommodating various power supply configurations and ensuring versatility across multiple platforms.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for increased dynamic range, which is particularly beneficial in single-supply operations and when interfacing with analog-to-digital converters (ADCs).
  • EMI Filtered Inputs: Electromagnetic interference (EMI) filtered inputs reduce the effects of radio frequency interference, thus enhancing the operational amplifier's performance in electrically noisy environments.
  • Temperature Range: The OPA2317QDGKRQ1 is designed to operate over the automotive temperature range of -40°C to +125°C, ensuring reliable performance in harsh conditions.

Applications

The operational amplifier is suitable for a variety of applications, including:

  • Automotive sensor interfaces
  • Electronic power steering
  • Powertrain systems
  • Industrial process controls
  • Battery management systems
  • Portable and battery-powered equipment

Package and Quality

The OPA2317QDGKRQ1 comes in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications. The device is qualified for automotive applications, adhering to the AEC-Q100 standard, which ensures robustness and longevity in automotive environments.

In summary, the Texas Instruments OPA2317QDGKRQ1 operational amplifier is a versatile, high-performance solution for a wide range of automotive and industrial applications, where precision, power efficiency, and reliability are of paramount importance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3689 $52.1158
52+ $1.9438 $101.0776
80+ $1.8830 $150.6400
110+ $1.8223 $200.4530
142+ $1.7615 $250.1330
190+ $1.5793 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess