EN
  • EN
  • DE

AD743JNZ

Part No AD743JNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OP Amp Single GP ±18V 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Common Mode Rejection Ratio 80 dB
Contact Plating Tin
Dual Supply Voltage 15 V
Gain Bandwidth Product 4.5 MHz
Input Bias Current 200 pA
Input Offset Voltage (Vos) 1 mV
Lead Free Yes
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 70 °C
Max Supply Voltage 18 V
Min Dual Supply Voltage 4.8 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Channels 1
Number of Elements 1
Number of Pins 8
Power Supply Rejection Ratio (PSRR) 90 dB
RoHS Compliant
Slew Rate 2.8 V/µs
Voltage Gain 132.04 dB
Win Source Part Number 987443-AD743JNZ
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD743JNZ CAD Model

Description

Product Overview: AD743JNZ from Analog Devices Inc.

The AD743JNZ is a high-precision, ultralow noise, biFET operational amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This operational amplifier is well-suited for professional audio equipment, high-quality instrumentation, and other applications where low noise and high precision are paramount.

Key Features

  • Low Noise Performance: The AD743JNZ boasts an exceptionally low noise density of 2.9 nV/√Hz at 1 kHz, making it ideal for sensitive audio applications and signal processing where noise can be a critical factor.
  • High Precision: With a maximum input offset voltage of 0.5 mV and a low input bias current of 25 pA, this operational amplifier ensures high accuracy and stability in your circuit designs.
  • Wide Bandwidth: It offers a wide bandwidth of 4 MHz, which allows for a broad range of frequencies to be amplified without significant attenuation, preserving the integrity of the original signal.
  • Flexible Supply Voltage: The device can operate within a supply voltage range of ±5 V to ±15 V, providing versatility for different power requirements.

Applications

  • Professional Audio Equipment
  • Precision Instrumentation
  • Active Filters
  • Medical Imaging Systems
  • Photodiode Amplification

Product Specifications

Parameter Value
Noise Density 2.9 nV/√Hz @ 1 kHz
Input Offset Voltage 0.5 mV max
Input Bias Current 25 pA
Bandwidth 4 MHz
Supply Voltage Range ±5 V to ±15 V

With its combination of ultralow noise, high precision, and wide bandwidth, the AD743JNZ from Analog Devices Inc. is a top choice for designers looking to enhance the performance of their high-fidelity audio systems and precision instrumentation.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess