AD7472BRUZ: High-Speed, Low-Power, 12-Bit ADC from Analog Devices Inc.
The AD7472BRUZ is a state-of-the-art 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc. to offer a perfect blend of speed and power efficiency for a wide range of applications. This high-performance ADC is particularly suitable for battery-powered systems, portable devices, and any application where space is at a premium and low power consumption is crucial.
At the heart of the AD7472BRUZ is a high-speed, 12-bit successive approximation register (SAR) ADC, which provides a fast conversion rate of up to 1 MSPS (million samples per second) without compromising accuracy. The device operates from a single 2.7V to 5.25V power supply, ensuring compatibility with various logic levels and providing the flexibility needed in mixed-signal environments.
Key Features:
- High-Speed Performance: The AD7472BRUZ can perform conversions at rates of up to 1 MSPS, making it ideal for high-speed signal processing tasks.
- Low Power Consumption: With a typical power consumption of only 1.25 mW at a 1 MSPS throughput rate, this ADC is optimized for power-sensitive applications.
- Wide Supply Range: Its flexible supply voltage range from 2.7V to 5.25V allows for easy integration into various system designs.
- Compact Package: Housed in a small TSSOP (Thin Shrink Small Outline Package), the AD7472BRUZ is designed for space-constrained applications.
- High Accuracy: The 12-bit resolution ensures precise digital representation of the analog input signal.
- Parallel Interface: A high-speed parallel interface facilitates easy connection to microcontrollers and DSPs.
The AD7472BRUZ also includes a track-and-hold amplifier, which provides consistent and reliable performance even with fluctuating input signals. In addition, the device features an inherent sample-and-hold function, eliminating the need for external components and simplifying the design process.
Applications for this versatile ADC include data acquisition systems, medical instruments, imaging systems, and communication systems, where accurate and rapid signal conversion is necessary. With its excellent balance of speed, power efficiency, and size, the AD7472BRUZ from Analog Devices Inc. is an optimal choice for designers looking to enhance the performance of their digital systems without compromising on power or space.