EN
  • EN
  • DE

AD7477AARM

Part No AD7477AARM
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 2.35V 1MSPS 8-MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 1M
Data Interface SPI, DSP
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Type Surface Mount
Base Product Number AD7477A
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909698-AD7477AARM
Ultra Librarian 3D Model Ultra Librarian AD7477AARM CAD Model

Description

Overview of the AD7477AARM from Analog Devices Inc.

The AD7477AARM is a high-performance, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and efficient ADC is part of the AD7477 series and is designed to operate with a single 2.35 V to 5.25 V power supply, making it ideal for a wide range of applications, including portable or battery-powered devices, data acquisition systems, and medical instruments.

Key Features

  • Resolution: The AD7477AARM provides a 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • Sampling Rate: It boasts a high-speed sampling rate of up to 1 MSPS (mega-samples per second), allowing for accurate capture of rapidly changing signals.
  • Low Power Consumption: With its low power design, the device consumes minimal power, which is crucial for extending battery life in portable applications.
  • Interface: The ADC features a serial interface that is SPI/QSPI/MICROWIRE compatible, facilitating easy integration with most microprocessors and digital systems.
  • Package: The AD7477AARM comes in a compact 8-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.

Performance and Reliability

Designed with Analog Devices' proprietary IC fabrication process, the AD7477AARM delivers not only high-speed and accuracy but also reliability and stability over temperature variations and time. It includes features such as an on-chip track-and-hold that provides excellent dynamic performance and ensures no missing codes over the full operating temperature range.

Applications

The versatility of the AD7477AARM makes it an excellent choice for a variety of demanding applications. It is frequently used in:

  • Portable battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Instrumentation and control systems
  • Communication systems

With its combination of high performance, low power consumption, and small form factor, the AD7477AARM from Analog Devices Inc. is an ideal ADC solution for designers looking to optimize their systems for both precision and efficiency.

You May Also Be Interested in

Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7209 $60.4881
21+ $5.5146 $115.8066
33+ $5.3423 $176.2959
45+ $5.1699 $232.6455
58+ $4.9976 $289.8608
78+ $4.4806 $349.4868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess