EN
  • EN
  • DE

AD7477SRTZ-REEL

Part No AD7477SRTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 1MSPS LP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 10
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -55°C ~ 125°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 767326-AD7477SRTZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7477
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7477SRTZ-REEL CAD Model

Description

Product Overview: AD7477SRTZ-REEL by Analog Devices Inc.

The AD7477SRTZ-REEL is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading manufacturer of precision high-performance integrated circuits. This ADC is part of a family of devices that are designed to provide fast, accurate data conversion for a wide range of applications, including communications, data acquisition systems, and medical devices.

With its compact size and impressive feature set, the AD7477SRTZ-REEL is an ideal choice for space-constrained applications. It comes in a small, surface-mount, 8-lead SOT-23 package, which is designed for automated assembly and is supplied on a reel, making it suitable for high-volume production environments.

Key Features:

  • Resolution: The AD7477SRTZ-REEL offers a 12-bit resolution, providing the precision needed for demanding measurement tasks.
  • Sampling Rate: It boasts a high sampling rate of up to 1 MSPS (mega-samples per second), which allows for the rapid conversion of analog signals into digital data.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC features a low power consumption of just 0.75 mW at a 1 MSPS throughput rate, operating from a 2.35 V to 5.25 V supply.
  • SPI Interface: The device includes a Serial Peripheral Interface (SPI) that ensures easy connectivity with microcontrollers and digital systems.
  • No External Reference: The AD7477SRTZ-REEL has an internal reference, eliminating the need for external components and simplifying the design process.
  • Wide Input Bandwidth: This ADC features an input bandwidth that supports a wide variety of user applications.

Applications:

The AD7477SRTZ-REEL is versatile and can be used in various applications, including:

  • Battery-powered instruments
  • Data acquisition systems
  • Portable medical devices
  • Communication systems
  • Industrial control systems

Analog Devices Inc. is known for its commitment to high-quality products, and the AD7477SRTZ-REEL is no exception. It provides reliable and precise performance in a small package, making it an excellent choice for designers who need an efficient, space-saving ADC solution.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.6828 $86.6828
2+ $83.9731 $167.9462
3+ $81.2646 $243.7938
4+ $78.5562 $314.2248
5+ $70.4296 $352.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess