The AD7478ART is a premier 12-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed for precision data acquisition and signal processing. This high-performance ADC is an ideal choice for a wide array of applications, from medical instrumentation to industrial control systems.
Key Features
- Resolution: 12-bit ADC, offering fine detail in signal conversion.
- Sampling Rate: Capable of up to 1 MSPS (Mega-Samples Per Second), providing rapid data acquisition for real-time applications.
- Interface: Features a SPI (Serial Peripheral Interface) that ensures easy integration with most microcontrollers and digital systems.
- Power Efficiency: Low power consumption with a single 2.35 V to 5.25 V supply, making it suitable for battery-powered devices.
- Package: Available in a compact SOT-23 package, which is space-saving and ideal for high-density mounting.
- Input Type: Single-ended input, which simplifies the design of input signal conditioning circuits.
- Reference: Utilizes an internal reference to maintain accuracy and reduce external component count.
Applications
The AD7478ART is versatile and can be used in various applications, including:
- Battery-powered equipment
- Data acquisition systems
- Portable instrumentation
- Medical devices
- Industrial control and automation
Performance and Quality
Analog Devices Inc. is renowned for its commitment to performance and quality, ensuring that the AD7478ART meets the highest standards. The device provides excellent dynamic performance with a Signal-to-Noise Ratio (SNR) that ensures clean and accurate signal conversion, crucial for sensitive applications.
Support and Resources
Comprehensive technical support and resources are available for the AD7478ART, including detailed datasheets, application notes, and reference designs. Analog Devices Inc. offers a robust support network to assist with product integration and optimization.