EN
  • EN
  • DE

AD7478ARTZ

Part No AD7478ARTZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT23-6
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722044-AD7478ARTZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7478ARTZ CAD Model

Description

The AD7478ARTZ is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This compact and efficient ADC is specifically engineered to deliver fast, accurate digital data from analog signals, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Resolution: The AD7478ARTZ boasts a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of up to 1 MSPS (million samples per second), this ADC can handle high-speed signal processing requirements with ease.
  • Low Power Consumption: Designed for power-sensitive applications, this device offers a low power operation, consuming just 1 mW of power at 1 MSPS, making it an energy-efficient choice.
  • Single Supply Operation: It operates on a single 2.35V to 5.25V power supply, allowing for simplified system design and integration.
  • Interface: This converter features a Serial Peripheral Interface (SPI) that ensures easy integration with most microcontrollers and digital systems.
  • Compact Package: The AD7478ARTZ comes in a small SOT-23-6 package, which is perfect for space-constrained applications.

Applications

The versatility of the AD7478ARTZ makes it suitable for a diverse array of applications. It is extensively used in portable devices due to its low power consumption. In the industrial sector, it serves in motor control, automation, and process control systems, where precise data conversion is critical. The medical industry benefits from its precision and speed in patient monitoring systems and diagnostic equipment. Additionally, it's utilized in communication systems where accurate ADC is necessary for signal processing and data handling.

Why Choose AD7478ARTZ?

The AD7478ARTZ from Analog Devices Inc. stands out for its combination of high-speed, precision, and low power consumption, all packed into a tiny footprint. It's a reliable choice for designers looking to enhance the performance of their digital systems while maintaining efficiency and accuracy in signal conversion. Whether you're working on a compact, portable project or a large-scale industrial application, the AD7478ARTZ is built to meet your ADC needs with excellence.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5112 $52.6680
31+ $3.2889 $101.9559
48+ $3.1778 $152.5344
68+ $2.9556 $200.9808
88+ $2.8445 $250.3160
110+ $2.7334 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess