EN
  • EN
  • DE

MKP10-332J1000-7

Part No MKP10-332J1000-7
Manufacturer WIMA
Catalog OEM Parts (M - N)
Description Wima MKP10 3300P 1000V 5% P7.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968972-MKP10-332J1000-7
Categories OEM Parts(M-N)
Manufacturer WIMA
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MKP10-332J1000-7 CAD Model

Description

The MKP10-332J1000-7 is a metallized polypropylene (MKP) film capacitor manufactured by WIMA. These capacitors are known for their high pulse strength and reliability in demanding applications. The 'MKP10' designation signifies it belongs to WIMA's MKP10 series, which is characterized by its robust construction and suitability for high-frequency applications.

Applications:

  • Switching Mode Power Supplies (SMPS): Used for filtering, smoothing, and energy storage in power supplies.
  • Snubber Circuits: Provides protection against voltage transients in inductive circuits.
  • Electronic Ballasts: Utilized for power factor correction and filtering in lighting applications.
  • High-Frequency Applications: Suitable for resonant circuits and filtering in high-frequency systems.
  • Renewable Energy Systems: Found in inverters and converters within solar and wind power installations.

Features:

  • Metallized Polypropylene Film: Offers excellent self-healing properties and high insulation resistance.
  • High Pulse Strength: Capable of withstanding high voltage and current pulses.
  • Low Equivalent Series Resistance (ESR): Minimizes losses and improves efficiency.
  • Flame Retardant Epoxy Resin Coating: Provides protection against environmental factors and enhances safety.
  • RoHS Compliant: Meets environmental regulations for hazardous substance control.

Benefits:

  • Improved Circuit Reliability: High pulse strength and self-healing properties contribute to long-term reliability.
  • Enhanced Power Supply Efficiency: Low ESR minimizes power losses, improving overall efficiency.
  • Reduced Voltage Transients: Effective snubber functionality protects sensitive components from voltage spikes.
  • Compact Design: Metallized polypropylene film allows for a compact size without compromising performance.
  • Compliance with Environmental Standards: RoHS compliance ensures environmentally friendly operation.

The specific value of this capacitor is 0.0033μF (3.3nF), with a tolerance of ±5% (indicated by 'J') and a voltage rating of 1000V DC. The lead spacing is 7.5mm. This combination of characteristics makes it suitable for applications where high voltage, high pulse loads, and reliable performance are required.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess