EN
  • EN
  • DE

AD7502KD

Part No AD7502KD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022627-AD7502KD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7502KD CAD Model

Description

The AD7502KD from Analog Devices Inc. is a high-performance, dual 4-channel analog multiplexer that offers exceptional accuracy and reliability for a wide range of applications. Engineered with precision in mind, the AD7502KD is an ideal solution for complex systems requiring multiple signal routing options.

Key Features

  • Channel Configuration: Dual 4-channel, allowing for versatile signal routing.
  • Low Crosstalk: Minimized signal interference between channels ensures signal integrity.
  • High-Speed Switching: Fast transition times for applications that require rapid signal changes.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • Durable Construction: The robust KD package ensures long-term reliability even in harsh conditions.
  • Analog Signal Range: Capable of handling a wide range of analog signals, making it versatile for various use cases.

Applications

The AD7502KD is well-suited for a variety of applications, including but not limited to:

  • Data Acquisition Systems
  • Test Equipment
  • Process Control Systems
  • Communication Systems
  • Medical Equipment

Technical Specifications

Parameter Value
Supply Voltage ±15V
Switching Time 250 ns
Operating Temperature -55°C to +125°C
Package Type KD (Ceramic DIP)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD7502KD is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of performance and durability. Whether for industrial, commercial, or military applications, the AD7502KD stands out as a reliable choice for multiplexing needs.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Allegro MicroSystems, LLC
Lowest to $1.6087
Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess