EN
  • EN
  • DE

AD7503JNZ

Part No AD7503JNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS 4-/8-Channel Analog Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Number of Circuits 1
On-State Resistance (Maximum) 300 Ohm
Channel-to-Channel Matching (ΔRon) 12 Ohm
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 800ns, 800ns (Typ)
Channel Capacitance (CS(off), CD(off)) 5pF, 30pF
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1137288-AD7503JNZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Test & Measurement, Power Management, Communications & Networking, Imaging, Video & Vision, Automation & Process Control, Portable Devices, Audio
Family Name AD7503
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7503JNZ CAD Model

Description

The AD7503JNZ is a high-performance CMOS analog switch developed by Analog Devices Inc., a leader in the field of high-precision electronic components. This particular model is renowned for its excellent accuracy, reliability, and ease of integration into various electronic systems.

Key Features

  • Quad SPST Switches: The device features four independently controllable single-pole, single-throw (SPST) switches, providing flexibility and precision in managing multiple signal paths.
  • Low Power Consumption: Designed with CMOS technology, the AD7503JNZ ensures low power consumption, making it ideal for battery-powered and energy-efficient applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system requirements and ensuring compatibility with both digital and analog signals.
  • High Switching Speed: The AD7503JNZ boasts fast switching times, enabling rapid signal routing and minimal propagation delay.
  • Break-Before-Make Switching: This feature prevents simultaneous connections of multiple inputs, protecting the circuit from potential damage and ensuring signal integrity.
  • Durable and Reliable: Encased in a robust package, the AD7503JNZ is designed to withstand harsh conditions and provide reliable performance over an extended lifespan.

Applications

The versatility of the AD7503JNZ makes it suitable for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Test equipment and instrumentation
  • Industrial control systems

Technical Specifications

The AD7503JNZ operates within an industrial temperature range and is available in a standard DIP package, ensuring easy integration into existing designs. Its technical specifications are carefully crafted to meet stringent industry standards, providing designers with a reliable and high-performing switching solution.

Conclusion

With its combination of performance, efficiency, and versatility, the AD7503JNZ from Analog Devices Inc. is an excellent choice for designers seeking a top-quality analog switch to enhance their electronic systems.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess