EN
  • EN
  • DE

AD7506JQ

Part No AD7506JQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Circuits 1
Max On Resistance 450 Ohm
Channel-to-Channel Matching (ΔRon) 18 Ohm
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 1.5μs, 1μs
Channel Capacitance(CS off, CD off) 5pF, 40pF
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 28-CDIP
Win Source Part Number 198618-AD7506JQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7506JQ CAD Model

Description

The AD7506JQ is a high-performance analog multiplexer from Analog Devices Inc., designed to cater to a wide range of applications requiring efficient and reliable switching of analog signals. This robust multiplexer is a testament to Analog Devices' commitment to providing innovative solutions that enhance the performance and functionality of electronic systems.

Key Features

  • Multiple Channels: The AD7506JQ boasts a configuration of 16 channels, offering versatility in handling multiple signal paths within a single package.
  • Low On-Resistance: With its low on-resistance, this multiplexer ensures minimal signal attenuation, providing high-fidelity signal routing for critical applications.
  • Break-Before-Make Switching: The device incorporates break-before-make switching mechanism, which prevents momentary short circuits during channel transitions, thus preserving signal integrity.
  • Wide Operating Voltage Range: It operates effectively across a broad voltage range, accommodating various system requirements and ensuring compatibility with a diverse set of applications.
  • Durable Construction: Encased in a robust package, the AD7506JQ is built to withstand harsh conditions and deliver consistent performance over its lifespan.

Applications

The AD7506JQ is ideally suited for use in a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Test equipment and instrumentation
  • Process control systems
  • Audio and video switching

Technical Specifications

Before integrating the AD7506JQ into your designs, consider the following technical specifications:

  • Channel Configuration: 16:1 multiplexer
  • Package Type: CERDIP
  • Operating Temperature Range: Specified performance from 0°C to +70°C

Quality and Reliability

Analog Devices Inc. ensures that the AD7506JQ meets the highest quality and reliability standards. Each device undergoes rigorous testing and quality control measures to provide customers with a reliable and consistent product.

For detailed technical documentation, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team directly. The AD7506JQ is more than just a component; it's a solution designed to elevate the precision and efficiency of your electronic systems.

You May Also Be Interested in

Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess