EN
  • EN
  • DE

AD7507JQ

Part No AD7507JQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 28CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Switch Circuit SP4T
Number of Circuits 2
Mounting Type Through Hole
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859619-AD7507JQ
Ultra Librarian 3D Model Ultra Librarian AD7507JQ CAD Model

Description

Product Overview: AD7507JQ by Analog Devices Inc.

The AD7507JQ is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed and manufactured by the renowned Analog Devices Inc. This precision electronic component is engineered to meet the stringent requirements of complex industrial, communication, and data acquisition systems, where reliable and accurate digital-to-analog conversion is critical.

Key Features

  • Resolution: The AD7507JQ offers an 8-bit resolution, providing a fine granularity of analog output levels for precise control and signal processing.
  • Quad DAC Channels: With four independent DAC channels, this device allows for simultaneous updates and operation of multiple outputs, enhancing system efficiency and performance.
  • Monolithic Construction: The monolithic design ensures high reliability and stability, minimizing the number of external components required and simplifying the overall system design.
  • Compatibility: It is compatible with TTL and CMOS logic families, making it versatile for integration with a wide range of digital systems.
  • Package: The AD7507JQ is offered in a 24-lead CERDIP (Ceramic Dual In-line Package), ensuring robustness and long-term durability even in harsh environmental conditions.

Applications

The versatility of the AD7507JQ makes it suitable for a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment (ATE)
  • Robotics and Control Systems
  • Analog Output Modules for PLCs

Technical Specifications

With an operating temperature range from -40°C to +85°C, the AD7507JQ ensures reliable performance under extreme conditions. The device also features a settling time of typically 1 µs, allowing for rapid signal adjustments and real-time system responsiveness.

Quality and Support

Analog Devices Inc. is known for its commitment to quality and customer support. The AD7507JQ comes with the assurance of technical expertise and assistance from the company, ensuring that customers receive the support they need for seamless integration and operation.

In summary, the AD7507JQ from Analog Devices Inc. represents a blend of performance, reliability, and versatility, making it an ideal choice for engineers and designers seeking a high-quality, quad-channel DAC solution.

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess