The AD7510DISQ/883 is a high-performance analog switch developed by Analog Devices Inc., a leader in the semiconductor industry. This device is part of a series that has been designed to meet the stringent requirements of military applications, complying with the 883 series of standards for electronic components used in aerospace and defense technologies.
Key Features
- Durable Construction: The AD7510DISQ/883 is built to withstand harsh environments, offering reliable performance under extreme conditions.
- High Precision: With its precise switching capabilities, this analog switch ensures minimal signal distortion and maintains the integrity of the signal path.
- Low Power Consumption: It is designed to operate with low power consumption, making it suitable for energy-sensitive applications.
- Versatile Applications: This device is ideal for use in complex military systems, including communication equipment, avionics, and weapon systems.
Technical Specifications
Parameter
Value
Operating Temperature
-55°C to +125°C
Supply Voltage
±15V
Switch Configuration
Dual SPST
On-Resistance (Max)
85 Ohms
Off Isolation
80 dB
Switching Time
250 ns
Quality and Reliability
The AD7510DISQ/883 is manufactured in compliance with the MIL-STD-883 standard, which ensures that the device meets the highest level of quality and reliability for military and aerospace applications. Each unit undergoes rigorous testing to guarantee performance under the most demanding conditions.
Ordering Information
For ordering the AD7510DISQ/883, or to request additional information, datasheets, and support, customers can contact Analog Devices Inc. or their authorized distributors. Ensure to specify the exact part number to receive the product that meets the military-grade specifications.