EN
  • EN
  • DE

AD7511DIKD

Part No AD7511DIKD
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description DI CMOS Protected Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137307-AD7511DIKD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7511DIKD CAD Model

Description

AD7511DIKD: A High-Performance Analog Switch by Analog Devices Inc.

The AD7511DIKD is a versatile and robust analog switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out for its durability and reliability in a variety of applications, ranging from industrial systems to precision instrumentation.

Key Features

  • Quad SPST Switch Configuration: The AD7511DIKD features a quad single pole, single throw (SPST) switch configuration, which allows for multiple signal routing options within a single package.
  • Low Charge Injection: This device exhibits extremely low charge injection, which minimizes signal distortion and ensures high signal integrity, making it ideal for precision applications.
  • Low On Resistance: The on resistance of the switch is low and remains consistent over the full analog signal range, which enhances performance by reducing signal attenuation.
  • Wide Operating Voltage Range: The AD7511DIKD operates across a wide voltage range, accommodating various power supply requirements and ensuring compatibility with a broad array of system designs.
  • High Off Isolation: The device offers excellent off isolation characteristics, preventing unwanted signal crossover and preserving the integrity of the signal paths.
  • Break-Before-Make Switching: The switch design incorporates a break-before-make mechanism, which eliminates the possibility of momentary short circuits during switching transitions.

Applications

The AD7511DIKD is suitable for a wide range of applications, including:

  • Test equipment and instrumentation
  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Process control systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7511DIKD is no exception. The product is rigorously tested to meet stringent industry standards, ensuring it performs to specifications in the most demanding conditions.

With its combination of features, the AD7511DIKD from Analog Devices Inc. is a top-tier solution for designers looking to incorporate a reliable, high-performance analog switch into their systems.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess