EN
  • EN
  • DE

XPC860DPZP80D4

Part No XPC860DPZP80D4
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410406-XPC860DPZP80D4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC860DPZP80D4 CAD Model

Description

The XPC860DPZP80D4 is a PowerQUICC processor from NXP Semiconductors (formerly Freescale). It is a member of the Power Architecture™ family, designed for communication and control applications in embedded systems. This processor integrates a CPU core with a variety of peripherals, offering a compact and cost-effective solution.

Applications

  • Industrial control and automation
  • Networking and communication equipment
  • Embedded systems with real-time requirements
  • Telecommunications infrastructure
  • Data acquisition systems

Features

  • Power Architecture™ core: Provides a robust and efficient processing platform.
  • Integrated Ethernet controllers: Supports network connectivity.
  • Serial communication interfaces: Offers UART, SPI, and other serial communication protocols.
  • SDRAM controller: Facilitates memory access.
  • DMA controller: Enables efficient data transfer.

Benefits

  • High performance: Enables efficient processing of communication and control tasks.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Improved reliability: Designed for robust operation in industrial environments.
  • Enhanced flexibility: Configurable peripherals allow customization to specific application needs.
  • Faster time to market: Comprehensive development tools and support simplify product development.

Additional Details

The XPC860DPZP80D4 typically operates at a frequency of 80 MHz. It features a memory controller supporting SDRAM. Its integrated communication interfaces include Ethernet MACs, UARTs and other serial ports. The part is commonly used in embedded applications demanding real-time processing and network communication. Please consult the official NXP datasheet for precise specifications regarding pinouts, voltage ratings, and thermal characteristics.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess