EN
  • EN
  • DE
  • IT

AD7512DIKNZ

Part No AD7512DIKNZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description DI CMOS Protected Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137313-AD7512DIKNZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7512DIKNZ CAD Model

Description

AD7512DIKNZ - Dual SPST Switches by Analog Devices Inc.

The AD7512DIKNZ is a high-performance dual SPST (Single Pole Single Throw) switch designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is well-suited for a variety of applications that require precise and reliable switching capabilities.

With its robust design, the AD7512DIKNZ offers excellent signal integrity and is capable of handling both analog and digital signals. This makes it an ideal choice for signal routing in data acquisition systems, communication systems, and other electronic equipment where signal fidelity is crucial.

Key Features:

  • Switch Configuration: The device includes two independently controllable SPST switches, providing flexibility in signal routing within a circuit.
  • Low On-Resistance: The AD7512DIKNZ features a low on-resistance, minimizing signal loss and power consumption when the switch is in the closed (on) position.
  • High Off Isolation: High off isolation ensures minimal leakage current and crosstalk between the switches when they are in the open (off) position.
  • Wide Operating Voltage Range: This switch operates over a wide range of power supply voltages, accommodating various system requirements.
  • Durable: The AD7512DIKNZ is designed to withstand harsh environments and is characterized by its high reliability and long operational life.
  • Package: It comes in a compact package, allowing for efficient use of board space in densely packed electronic systems.

Whether you're designing a precision instrumentation system or a high-speed digital interface, the AD7512DIKNZ provides the performance and quality expected from Analog Devices Inc. Its combination of low on-resistance, high off isolation, and wide operating voltage range makes it a versatile component that can be easily integrated into a variety of electronic designs.

For detailed specifications, application notes, and support documentation, engineers and designers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
5.5 V Input, 300 mA, Low Quiescent Current, CMOS Linear Regulator | IC REG LINEAR 3.3V 300MA 6LFCSP
Need more? Email Us
International Rectifier
SCHOTTKY RECTIFIER
Lowest to $0.1746
SANYO Semiconductor (U.S.A) Corporation
High-Voltage Amp, High-Voltage Switching
Need more? Email Us
National Semiconductor (TI)
13-INPUT NAND GATE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $3.9351
NXP / Nexperia
Octal D-type flip-flop with reset; positive-edge trigger
Need more? Email Us
AKM Semiconductor Inc.
LOW POWER 192KHZ DIGITAL AUDIO RECEIVER | IC AUDIO RECEIVER 24VSOP
Lowest to $3.6203
NXP / Nexperia
20-bit registered driver with inverted register enable and 30ohm termination resistors 3-State
Lowest to $13.6022
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $13.9373

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess