The AD7512DITQ/883B is a high-performance analog switch developed by Analog Devices Inc., designed to deliver exceptional signal integrity and reliability for a wide range of applications. This component is part of the company's extensive portfolio of switch and multiplexer devices, which are known for their precision and durability.
Key Features:
- High Precision: The AD7512DITQ/883B offers precise switching performance, which is critical for maintaining the integrity of the analog signal in complex electronic systems.
- Durability: Built to meet the stringent requirements of military standards, this switch is capable of withstanding harsh environments and extreme conditions, making it an ideal choice for defense and aerospace applications.
- Versatility: With its broad operating voltage range and compatibility with various signal types, the AD7512DITQ/883B can be integrated into multiple circuit configurations, enhancing its utility across different platforms.
- Low Charge Injection: The device minimizes charge injection during switching events, which helps to preserve the quality of the analog signal and reduces noise in the system.
Applications:
The AD7512DITQ/883B is suitable for a variety of high-performance applications, including:
- Avionics and military systems
- Precision test and measurement equipment
- Data acquisition systems
- Communication systems
- Medical instrumentation
Technical Specifications:
Parameter
Value
Operating Temperature Range
-55°C to +125°C
Supply Voltage
±15V
Switch Configuration
SPDT
On-Resistance (Max)
85Ω
The AD7512DITQ/883B from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the most demanding applications. Its robust design and precision performance make it a go-to choice for engineers and designers looking for a switch that won't compromise their system's integrity.