EN
  • EN
  • DE

AD7520SD

Part No AD7520SD
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1224260-AD7520SD
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7520SD CAD Model

Description

The Analog Devices AD7520SD is a high-performance, precision 10-bit digital-to-analog converter (DAC) that offers reliable and accurate voltage output conversion. Designed with state-of-the-art technology, this component is part of a series that has been widely recognized for its stability and durability in demanding applications.

The AD7520SD is built using a monolithic chip that incorporates advanced thin-film resistor technology, ensuring excellent long-term stability and a high level of performance. The DAC operates on a +15V to -15V power supply, making it versatile for different types of circuits and systems. With its impressive settling time, the AD7520SD is an excellent choice for applications that require quick and precise analog signal generation.

Key Features:

  • Resolution: 10-bit accuracy, providing fine granularity for output signals.
  • Settling Time: Fast conversion rate with a settling time of typically 1µs, which is ideal for high-speed applications.
  • Output Range: The DAC features a wide output range, which can be scaled to fit various application needs.
  • Power Supply: Operates on dual supply voltages (+15V and -15V), offering flexibility in system design.
  • Package: Housed in a 16-pin ceramic DIP (Dual In-line Package), providing robustness and ease of integration into circuit boards.
  • Reliability: Built with Analog Devices' rigorous quality standards, ensuring high reliability and performance consistency.

Whether you're designing precision instrumentation, automated test equipment, or any other system that requires accurate digital-to-analog conversion, the AD7520SD is a top-tier choice that won't disappoint. Its combination of performance, reliability, and versatility makes it a valuable component in your electronic designs.

For detailed specifications, application notes, and support documentation, visit the Analog Devices official website or contact their customer support team. The AD7520SD is not just a component; it's a reliable foundation for your precision analog applications.

You May Also Be Interested in

Oupiin
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess