EN
  • EN
  • DE

AD7524KNZ

Part No AD7524KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT MULTIPLYING 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of D/A Converters 1
Settling Time 550ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5 V ~ 15 V
Voltage - Supply, Digital 5 V ~ 15 V
INL/DNL (LSB) ±0.5 (Maximum), -
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 767339-AD7524KNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7524
Introduction Date September 04, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7524KNZ CAD Model

Description

AD7524KNZ: Precision CMOS DAC from Analog Devices Inc.

The AD7524KNZ is a high-performance, 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in the semiconductor industry. This precision DAC is a monolithic CMOS device that offers excellent data acquisition components for a wide range of applications, from industrial process control to digital signal processing.

Key Features:

  • Resolution: The AD7524KNZ boasts an 8-bit resolution, providing a fine level of control over the analog output for precise applications.
  • Settling Time: With a fast settling time, this DAC ensures quick response to changes in input data, which is critical for real-time applications.
  • Low Power Consumption: The device is designed with power efficiency in mind, making it ideal for battery-operated and portable devices.
  • Versatility: It features a wide operating voltage range, making it compatible with various systems and ensuring flexibility in design.
  • Package Type: The AD7524KNZ comes in a PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in the manufacturing process.

Applications:

The AD7524KNZ is well-suited for a variety of applications, including but not limited to:

  • Industrial automation and process control systems
  • Data acquisition systems
  • Portable instrumentation
  • Digital signal processing
  • Computerized calibration systems

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7524KNZ is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in demanding environments.

Easy Integration:

The AD7524KNZ's industry-standard PDIP package and its compatibility with a variety of microprocessors and digital systems allow for easy integration into existing designs, reducing time-to-market for products.

Overall, the AD7524KNZ from Analog Devices Inc. represents a reliable and cost-effective solution for designers who require a high-quality, 8-bit DAC for their digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3614 $50.1684
15+ $6.8607 $102.9105
23+ $6.6463 $152.8649
32+ $6.4319 $205.8208
41+ $6.2175 $254.9175
54+ $5.5743 $301.0122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess