EN
  • EN
  • DE

AD7528LR-REEL

Part No AD7528LR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Digital to Analog Converter 2 20-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name AD7528
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7528LR-REELTR, AD7528LR-REEL-ND, AD7528LR-REELCT, AD7528LR-REELDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859623-AD7528LR-REEL
Ultra Librarian 3D Model Ultra Librarian AD7528LR-REEL CAD Model

Description

Product Overview: AD7528LR-REEL

The AD7528LR-REEL is a high-performance dual 8-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc. This precision electronic component is well-suited for applications that require accurate and reliable digital-to-analog conversion, such as industrial control systems, automated test equipment, and high-end audio equipment.

The AD7528 features two DACs in one package, offering a compact and efficient solution for systems that need multiple DACs. Each DAC is independent, allowing for separate control which can be beneficial in stereo audio applications or dual-channel signal processing tasks. The device operates from a single +5V to +15V supply, or dual ±5V supplies, providing flexibility in various system design configurations.

Key Features and Benefits

  • Dual 8-Bit DACs: The AD7528 incorporates two DACs on a single chip, enabling space-saving designs and reducing the complexity of the circuit board layout.
  • High Precision: With its 8-bit resolution, the AD7528 provides fine granularity in analog output, which is essential for high-precision applications.
  • Versatile Power Supply Options: The device can be powered by a single positive supply or a dual supply mode, offering versatility in different system architectures.
  • Low Power Consumption: Designed for efficient operation, the AD7528 consumes minimal power, making it suitable for portable and battery-powered devices.
  • Wide Operating Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The AD7528LR-REEL is ideal for a variety of applications where dual DAC functionality and compact form factor are advantageous. Common use cases include:

  • Industrial Control Systems
  • Automated Test Equipment
  • Digital Signal Processing
  • Precision Instrumentation
  • High-End Audio Equipment

This product from Analog Devices Inc. represents a blend of performance, reliability, and versatility, making it a top choice for engineers and designers who demand the best in digital-to-analog conversion technology.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess