EN
  • EN
  • DE

AD7528SQ/883B

Part No AD7528SQ/883B
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description IC Dac 8 Bit Dual Mult 20-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176709-AD7528SQ/883B
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7528SQ/883B CAD Model

Description

The AD7528SQ/883B, crafted by the renowned Analog Devices Inc., is a highly integrated dual 8-bit digital-to-analog converter (DAC) designed for precision applications in demanding environments. This component is a member of Analog Devices' military-grade product line, offering exceptional performance and reliability.

Key Features

  • Resolution: Dual 8-bit DACs provide precision output with a high degree of accuracy and stability.
  • Monolithic Design: The integrated CMOS construction ensures low power consumption and a compact footprint for space-constrained applications.
  • Operating Range: The device is specified for operation over the full military temperature range (-55°C to +125°C), making it suitable for harsh environments.
  • Settling Time: Fast settling time allows for quick updates to the output voltage, facilitating real-time control and signal processing tasks.
  • Power Supply: It operates from a single +5V to +15V power supply, providing design flexibility in various system architectures.
  • Interface: The simple digital interface is TTL and CMOS compatible, allowing for easy integration with microcontrollers and digital systems.

Applications

The AD7528SQ/883B is engineered for high-performance applications that require reliable and precise analog output. It is particularly well-suited for:

  • Defense and Aerospace Systems
  • High-Reliability Industrial Equipment
  • Precision Instrumentation
  • Automated Test Equipment (ATE)

Quality and Reliability

Analog Devices Inc. is a leader in the field of high-performance integrated circuits. The AD7528SQ/883B is manufactured to meet stringent quality standards, ensuring robust performance even in the most challenging conditions. Each device is subject to rigorous testing and verification, guaranteeing that it meets the military specifications for which it is rated.

Ordering Information

To obtain this high-quality DAC for your application, refer to the part number AD7528SQ/883B when contacting Analog Devices Inc. or authorized distributors. Ensure that you are getting the genuine product designed to deliver exceptional performance and durability.

You May Also Be Interested in

Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Amd
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Alliance Memory, Inc.
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess