EN
  • EN
  • DE

AD7528TQ

Part No AD7528TQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS Dual 8-Bit Buffered Multiplying DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of D/A Converters 2
Settling Time 400ns
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5 V ~ 15 V
Voltage - Supply, Digital 5 V ~ 15 V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -55°C ~ 125°C
Package 20-CDIP (0.300", 7.62mm)
Manufacturer Package 20-CDIP
Win Source Part Number 1137347-AD7528TQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7528
Introduction Date September 04, 1996
ECCN 3A001.a.2.c
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7528TQ CAD Model

Description

The AD7528TQ, crafted by the reputable Analog Devices Inc., stands as a testament to precision and innovation in the realm of digital-to-analog conversion. This high-performance device boasts a dual 8-bit digital-to-analog converter (DAC) that integrates two DACs on a single chip, offering a compact and efficient solution for a multitude of applications.

Key Features:

  • Resolution: The AD7528TQ features an 8-bit resolution, ensuring accurate and consistent digital-to-analog conversion, which is vital for sensitive electronic applications.
  • Dual DAC Channels: With two DACs in one package, it enables simultaneous output of two analog signals, reducing the need for additional components and simplifying design.
  • Low Power Consumption: Designed for power-sensitive applications, this device consumes minimal power, which makes it ideal for portable and battery-operated equipment.
  • High-Speed Performance: The AD7528TQ offers fast conversion rates, making it suitable for applications that require quick data processing and real-time signal generation.
  • Monolithic CMOS: The use of CMOS technology ensures that the device has a high level of integration, excellent power efficiency, and a wide operating temperature range.
  • Versatile Interface: It is compatible with a variety of microprocessors and digital systems, thanks to its flexible interface options.

Applications:

The versatility of the AD7528TQ allows it to be used across a wide range of applications. It is particularly suitable for:

  • Digital Signal Processing (DSP)
  • Automated Test Equipment (ATE)
  • Robotics and Control Systems
  • Data Acquisition Systems
  • Audio Applications

Technical Specifications:

Parameter Value
Resolution 8-Bit
Number of DACs 2
Interface Type Digital
Operating Temperature -55°C to +125°C
Package LCC (Leadless Chip Carrier)

With its robust design and advanced features, the AD7528TQ from Analog Devices Inc. is a superior choice for professionals seeking a reliable and high-quality dual DAC solution.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess