EN
  • EN
  • DE

AD7533TQ

Part No AD7533TQ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032049-AD7533TQ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7533TQ CAD Model

Description

Introducing the AD7533TQ: Precision DAC from Analog Devices Inc.

The AD7533TQ is a state-of-the-art digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative product is designed to deliver precision and reliability for a wide range of applications, including industrial control systems, automated test equipment, and high-end consumer electronics.

Key Features

  • Resolution: The AD7533TQ boasts an impressive 10-bit resolution, providing fine granularity and high precision in analog output.
  • Monolithic Design: Its monolithic construction ensures superior reliability and stability over temperature variations and time.
  • Low Power Consumption: Designed for efficiency, the AD7533TQ operates with minimal power consumption, making it ideal for portable and battery-powered applications.
  • Compatibility: It offers a wide compatibility range with various microprocessors and digital systems, ensuring easy integration into existing designs.

Performance Specifications

  • Voltage Output: The DAC provides a stable and accurate analog output voltage, which can be adjusted according to the needs of the specific application.
  • Settling Time: The AD7533TQ features a fast settling time, allowing for quick and responsive changes in the output.
  • Temperature Range: This robust DAC operates effectively across a broad temperature range, guaranteeing consistent performance in diverse environments.

Applications

The versatility of the AD7533TQ makes it suitable for various applications, including:

  • Precision data acquisition systems
  • Process control and automation
  • Digital gain and offset adjustment
  • Waveform generation
  • Portable instrumentation

With its combination of precision, low power, and ease of use, the AD7533TQ from Analog Devices Inc. is an excellent choice for designers seeking to enhance the performance and efficiency of their digital-to-analog conversion processes. Whether it's for sophisticated industrial systems or high-precision consumer electronics, the AD7533TQ stands out as a reliable and high-quality component that can meet the demands of the most challenging applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TDK Corporation
Need more? Email Us
Amic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess