EN
  • EN
  • DE

AD7543TQ

Part No AD7543TQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS SERIAL INPUT 12-BIT DAC / DAC 1-CH Segment 12-bit 16-Pin CDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171800-AD7543TQ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7543
Introduction Date September 06, 1996
ECCN 3A001.a.2.c
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7543TQ CAD Model

Description

Analog Devices Inc. AD7543TQ: A Precision DAC for High-Performance Applications

The AD7543TQ from Analog Devices Inc. is a precision digital-to-analog converter (DAC) designed for the most demanding applications where high accuracy and stability are paramount. This 12-bit multiplying DAC features a CMOS/TTL-compatible digital interface, making it ideal for interfacing with a wide range of digital systems.

Constructed using advanced thin-film resistor technology, the AD7543TQ ensures excellent long-term stability and low noise performance. Its monolithic design integrates all the active and passive components onto a single chip, which not only reduces the overall footprint but also enhances reliability by minimizing external component count.

Key Features:

  • 12-Bit Resolution: The AD7543TQ provides a high-resolution output, allowing for precise control in applications such as process control systems, automatic test equipment, and digital signal processing.
  • Low Glitch Energy: This DAC exhibits minimal glitch energy, which translates to reduced noise and fewer disturbances in the output signal when the digital code changes, ensuring smooth and stable analog outputs.
  • High-Speed Operation: With fast settling times, the AD7543TQ is suitable for high-speed applications where quick response times are necessary.
  • Monolithic Construction: The integrated design enhances performance and reliability, making the device a robust choice for industrial environments.
  • Wide Operating Temperature Range: This DAC operates effectively across a broad temperature range, making it versatile for use in various environmental conditions.

Applications:

  • Industrial Process Control
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Digital Signal Processing
  • Precision Instrumentation

The AD7543TQ's combination of precision, reliability, and flexibility makes it an excellent choice for engineers and designers looking to integrate a high-quality DAC into their systems. Whether used in laboratory equipment, industrial settings, or sophisticated electronic products, the AD7543TQ by Analog Devices Inc. stands out as a component that delivers performance you can trust.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess