EN
  • EN
  • DE
  • IT

AD7545JN

Part No AD7545JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-Bit, Buffered, Multiplying CMOS DAC | IC DAC 12BIT A-OUT 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 1
Settling Time 2μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 5V ~ 15V
Supply Voltage , Digital 5V ~ 15V
INL/DNL (LSB) ±2 (Maximum), ±4 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Family Part Number AD7545
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1137425-AD7545JN
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7545JN CAD Model

Description

The AD7545JN is a precision 12-bit digital-to-analog converter (DAC) from the reputable semiconductor manufacturer, Analog Devices Inc. This high-performance DAC is designed to offer a combination of high accuracy, low power consumption, and ease of use, making it an ideal choice for a wide range of applications, including process control, data acquisition systems, and digital signal processing.

Key Features

  • Resolution: 12-bit, ensuring fine granularity in analog output.
  • Settling Time: Fast settling time, enabling quick response to digital input changes.
  • Interface: Simple digital interface compatible with most microprocessors.
  • Low Power: Optimized for low power consumption, extending the life of battery-powered devices.
  • Monolithic Construction: Built with a monolithic chip design for enhanced reliability and compactness.
  • Package: Housed in a standard DIP (Dual In-line Package), facilitating easy integration into a variety of circuit boards.

Performance Specifications

The AD7545JN boasts excellent performance characteristics that include:

  • High accuracy with minimal temperature drift.
  • Low glitch energy, which reduces the noise introduced when switching between output levels.
  • Wide dynamic range, providing flexibility across different signal amplitudes.

Applications

Due to its high precision and versatility, the AD7545JN is suitable for a variety of applications:

  • Industrial automation and process control systems.
  • Computerized calibration and testing equipment.
  • Analog signal generation in digital signal processing.
  • Medical instrumentation requiring precise signal conversion.

Conclusion

The AD7545JN from Analog Devices Inc. is a robust and precise 12-bit DAC that offers engineers and designers a reliable solution for converting digital signals into accurate analog outputs. Its combination of performance, power efficiency, and ease of use makes it an excellent choice for demanding applications where precision is paramount.

You May Also Be Interested in

Texas Instruments
IC DAC 10BIT V-OUT 16WQFN
Lowest to $15.9441
Texas Instruments
IC DAC 8BIT V-OUT 16SOIC / 8 Bit Digital to Analog Converter 8 16-SOIC
Lowest to $15.0204
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us
Microchip Technology
IC DAC 12BIT V-OUT 8SOIC / 12 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $4.9044
Analog Devices Inc.
IC DAC 16BIT V-OUT 12DFN / 16 Bit Digital to Analog Converter 2 12-DFN (4x3)
Lowest to $26.0776
Maxim Integrated
IC DAC 10BIT V-OUT 10UMAX / 10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Lowest to $10.9684
Analog Devices Inc.
IC DAC 16BIT V-OUT 16SSOP
Need more? Email Us
Texas Instruments
IC DAC 8BIT V-OUT SC70-6
Lowest to $1.4188
Analog Devices Inc.
IC DAC 10BIT V-OUT SOT23-6
Lowest to $10.7570

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6306 $64.8918
8+ $17.7482 $141.9856
12+ $17.1937 $206.3244
16+ $16.6389 $266.2224
21+ $16.0843 $337.7703
27+ $14.4204 $389.3508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess