EN
  • EN
  • DE

AD7569JR

Part No AD7569JR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC I/O PORT 8BIT ANLG 24-SOIC / 24-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Obsolete
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number AD7569
Standard Package 31 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554767-AD7569JR
Ultra Librarian 3D Model Ultra Librarian AD7569JR CAD Model

Description

The AD7569JR is a sophisticated integrated circuit from the renowned manufacturer Analog Devices Inc., designed to cater to a wide array of applications that require high-performance analog-to-digital (A/D) and digital-to-analog (D/A) conversion. This particular model is part of the AD7569 series, which is known for its versatility and reliability in the field of data acquisition and signal processing.

Key Features:

  • Analog-to-Digital Conversion: The AD7569JR boasts an 8-bit successive approximation A/D converter, providing precise and rapid conversion of analog signals to digital data.
  • Digital-to-Analog Conversion: It also includes dual 8-bit D/A converters, allowing for accurate conversion of digital signals back to analog form. This is particularly useful for control systems and adjustable signal generation.
  • On-Chip Microprocessor Interface: The device is equipped with an easy-to-use, versatile interface that is compatible with most microprocessors. This feature simplifies integration into a variety of systems.
  • Single Supply Operation: Operating efficiently on a single 5V power supply, the AD7569JR is designed for low power consumption, making it ideal for portable and battery-powered applications.
  • Integrated Sample/Hold Function: The inclusion of a sample/hold function allows the AD7569JR to capture analog signals at a specific point in time, which is crucial for ensuring accurate data conversion in dynamic environments.

Applications:

The AD7569JR is suitable for a multitude of applications, including but not limited to:

  • Data acquisition systems
  • Process control interfaces
  • Industrial automation
  • Instrumentation
  • Medical equipment

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7569JR is no exception. The device is manufactured to the highest standards, ensuring reliable performance even in the most demanding conditions. With the AD7569JR, engineers and designers can trust in a product that delivers both precision and durability.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3111 $66.9333
7+ $18.3067 $128.1469
10+ $17.7346 $177.3460
14+ $17.1625 $240.2750
18+ $16.5904 $298.6272
24+ $14.8741 $356.9784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess