EN
  • EN
  • DE
  • IT

AD7574AQ

Part No AD7574AQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT CMOS 5V 24-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -25°C to 85°C
Case / Package 24-CDIP
Win Source Part Number 077049-AD7574AQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7574AQ CAD Model

Description

The AD7574AQ from Analog Devices Inc. is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that combines excellent DC and AC characteristics with versatile features, making it an ideal choice for a wide range of data acquisition applications.

Key Features:

  • Resolution: 8-bit integer ADC, providing a balance between resolution and speed for many applications.
  • Sampling Rate: Offers a fast conversion time, suitable for high-speed applications requiring quick data processing.
  • Input Voltage Range: Accepts a wide range of input voltages, enhancing its flexibility to interface with various sensors and signal sources.
  • Power Consumption: Designed for low power operation, which is critical for battery-powered or energy-sensitive devices.
  • Interface: Features an easy-to-use digital interface that allows for straightforward integration with microprocessors and digital systems.
  • Package: Available in a robust and reliable package that ensures long-term stability and performance under varying conditions.

Applications:

The AD7574AQ is well-suited for applications that demand high-speed data acquisition without sacrificing power efficiency. Its applications span across various industries, including:

  • Medical instrumentation, such as portable patient monitoring devices.
  • Industrial control systems, where precise and rapid measurements are essential.
  • Data acquisition systems that require interfacing with a variety of sensors.
  • Battery-operated devices, where power efficiency is paramount.
  • Communication systems that need accurate digital representation of analog signals.

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the AD7574AQ is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. With the AD7574AQ, designers and engineers can trust in a product that delivers consistent results and maintains high accuracy over its operational life.

You May Also Be Interested in

Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Maxim Integrated
Complete 10us CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $31.5857
Analog Devices Inc.
CMOS 12-BIT SUCCESSIVE APPROXIMATION ADC | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541
Analog Devices Inc.
4-Channel, 1 MSPS, 8-/10-/12-Bit ADCs with Sequencer in 16-Lead TSSOP | IC ADC 8BIT SAR 16TSSOP
Lowest to $2.1678
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $4.3056
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 80 MSPS/105 MSPS ADC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess