EN
  • EN
  • DE
  • IT

AD7574BQ

Part No AD7574BQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT CMOS 5V 24-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -25°C to 85°C
Case / Package 24-CDIP
Win Source Part Number 077050-AD7574BQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7574BQ CAD Model

Description

AD7574BQ - 8-Bit, Microprocessor-Compatible A/D Converter from Analog Devices Inc.

The AD7574BQ is a high-performance 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., one of the leading manufacturers in precision electronic components. This ADC is specifically tailored for direct interfacing with a microprocessor, offering ease of integration with 8-bit data buses and control lines commonly found in digital systems.

The AD7574BQ features a fast conversion time, typically clocking in at 7.5 microseconds, which makes it an ideal choice for high-speed applications where rapid data acquisition is crucial. Its impressive throughput rate is complemented by a low power consumption profile, drawing minimal current during operation and even less in standby mode, thereby extending the life of battery-powered devices.

With its single +5V power supply requirement, the AD7574BQ simplifies power management in mixed-signal systems and reduces the complexity of power supply design. The ADC operates over a 0V to +5V analog input range, making it compatible with a wide array of sensors and signal sources.

The robust design of the AD7574BQ includes features such as overvoltage protection on the analog inputs, ensuring the device's longevity and reliability even in harsh electrical environments. Additionally, the ADC's tri-state output buffers allow for direct connection to a microprocessor's data bus without the need for external latching circuits, streamlining the design process and saving on board space.

Another key feature of the AD7574BQ is its versatile control logic, which supports both read and write operations, providing flexibility in system design. The ADC also includes a DATA READY signal, which can be used to synchronize the conversion process with the microprocessor's operations, further optimizing system performance.

In summary, the AD7574BQ from Analog Devices Inc. is a reliable and efficient ADC solution that integrates seamlessly into microprocessor-controlled systems. Its fast conversion speed, low power consumption, and ease of use make it an excellent choice for a variety of applications, including industrial control systems, data acquisition systems, and portable devices.

You May Also Be Interested in

Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $4.3056
Texas Instruments
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | IC ADC 8BIT SAR 8SOIC
Lowest to $1.3038
Maxim Integrated
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24DIP
Lowest to $98.7112
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 80 MSPS/105 MSPS ADC
Need more? Email Us
Analog Devices Inc.
CMOS 12-BIT SUCCESSIVE APPROXIMATION ADC | IC ADC 12BIT SAR 28DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess