EN
  • EN
  • DE

AD7575JNZ

Part No AD7575JNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT LC2MOS W/HOLD 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 18-PDIP
Win Source Part Number 140592-AD7575JNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7575JNZ CAD Model

Description

AD7575JNZ: An 8-Bit µP-Compatible ADC from Analog Devices Inc.

The AD7575JNZ is a high-performance 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., renowned for its precision and reliability in data conversion. This compact ADC is a perfect solution for applications where space is at a premium, and high-speed data acquisition is essential. It is widely used in systems that require digital processing of analog signals, such as industrial controls, instrumentation, and data acquisition systems.

Key Features:

  • Resolution: The AD7575JNZ offers an 8-bit resolution, providing a fine level of detail in the analog-to-digital conversion process.
  • Conversion Time: With a fast conversion time, this ADC ensures quick data processing, making it suitable for high-speed applications.
  • Interface: The device features a user-friendly microprocessor-compatible interface, allowing for easy integration with a variety of microcontrollers and digital systems.
  • Single +5V Supply: Operating on a single +5V power supply, the AD7575JNZ is designed for low-power consumption, which is critical for portable and battery-operated devices.
  • Compact Package: Housed in a compact DIP (Dual In-line Package), the AD7575JNZ is ideal for space-constrained applications.

Applications:

The versatility of the AD7575JNZ makes it an excellent choice for a wide array of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Equipment
  • Robotics

Technical Specifications:

Parameter Value
Resolution 8-Bit
Conversion Time Typically 7.5 µs
Interface Type Multiplexed BCD Output
Power Supply Voltage +5V
Package Type 24-Pin DIP

For designers and engineers looking for a reliable and efficient ADC, the AD7575JNZ from Analog Devices Inc. stands out as a robust option that marries performance with practicality. Its ease of use and integration capabilities make it a go-to component for precision analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess