EN
  • EN
  • DE

AD7578KNZ

Part No AD7578KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT LP 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage +5V, -15V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-PDIP
Win Source Part Number 130448-AD7578KNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7578KNZ CAD Model

Description

The AD7578KNZ is a high-performance, single-chip analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is well-suited for applications requiring both accuracy and speed, making it an ideal choice for data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Precision: The AD7578KNZ boasts a 12-bit resolution, providing fine detail in the analog signal conversion process. This level of precision ensures that even the smallest signal variations are captured, which is critical for sensitive applications.
  • High Speed: With a fast conversion rate, this ADC is capable of processing a large number of samples per second, making it suitable for high-speed systems where rapid data processing is a necessity.
  • Low Power Consumption: Designed for efficiency, the AD7578KNZ operates with low power consumption, thereby extending the life of battery-powered devices and reducing the overall power cost in wired systems.
  • Versatile Voltage Range: The device operates over a wide supply voltage range, affording flexibility in various system designs and ensuring compatibility with a broad spectrum of other components.
  • Durable Package: Encased in a robust package, the AD7578KNZ is engineered to withstand challenging environmental conditions, making it reliable for industrial and outdoor applications.

Applications

The AD7578KNZ's versatility allows it to be employed across a diverse array of industries and applications. It is particularly well-suited for:

  • Data Acquisition Systems
  • Medical Imaging Equipment
  • Industrial Process Control
  • Instrumentation
  • Automated Test Equipment

Technical Specifications

Parameter Value
Resolution 12-bit
Conversion Rate High-speed
Power Consumption Low
Supply Voltage Range Wide
Package Type Durable

With its combination of precision, speed, and reliability, the AD7578KNZ from Analog Devices Inc. stands out as a superior choice for professionals seeking an ADC that delivers consistent performance and quality.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8415 $78.8415
2+ $64.6904 $129.3808
3+ $62.6688 $188.0064
4+ $60.6472 $242.5888
5+ $58.6257 $293.1285
7+ $52.5610 $367.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,142 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess