EN
  • EN
  • DE

LT3751IFE#TRPBF

Part No LT3751IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC CTRLR CAP CHARGER 20-TSSOP / Photoflash Capacitor Charger PMIC 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Photoflash Capacitor Charger
Current - Supply 5.5mA
Voltage - Supply 4.75V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT3751
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354245-LT3751IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3751IFE#TRPBF CAD Model

Description

Product Overview: LT3751IFE#TRPBF

The LT3751IFE#TRPBF is a high-performance capacitor charger controller from Analog Devices Inc., designed to efficiently manage power in a wide range of applications. This advanced integrated circuit (IC) is specifically engineered to provide a reliable and versatile solution for charging capacitors to high voltages quickly and with precision.

Key Features

  • Versatile Charging Capabilities: The LT3751IFE#TRPBF is capable of charging a 1000µF capacitor to 500V in less than 1 second, making it an excellent choice for applications requiring rapid charge times.
  • Wide Input Voltage Range: With an input voltage range of 6V to 32V, it can accommodate a variety of power sources, including lower voltage batteries and standard industrial power rails.
  • Adjustable Output Voltage: The output voltage is adjustable up to 1000V, providing flexibility to meet the requirements of different applications and capacitor sizes.
  • Integrated Fault Protection: It includes features such as soft start, timer-based shutdown, current limit, and thermal shutdown to protect against overcurrent and overheating conditions.
  • Charge Current Monitoring: The IC allows for accurate monitoring of the charge current, enabling precise control over the charging process and ensuring the safety and longevity of the system.

Applications

The LT3751IFE#TRPBF is ideal for a variety of applications where high voltage capacitor charging is needed. These include but are not limited to:

  • Professional Photoflash Systems
  • Medical Defibrillators
  • Energy Harvesting
  • Backup Power Systems
  • High Voltage Power Supplies

Product Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT3751IFE#TRPBF is no exception. It is available in a thermally enhanced TSSOP-16 package, ensuring robust performance even in demanding thermal environments. The product is also RoHS compliant and lead-free, reflecting the company's dedication to environmental standards.

Conclusion

With its advanced features, the LT3751IFE#TRPBF from Analog Devices Inc. is a powerful and reliable solution for high voltage capacitor charging applications. Its flexibility, efficiency, and protective features make it a top choice for designers and engineers looking to create sophisticated power management systems.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3488 $50.0928
15+ $6.8503 $102.7545
23+ $6.6363 $152.6349
32+ $6.4222 $205.5104
41+ $6.2081 $254.5321
54+ $5.5659 $300.5586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess