EN
  • EN
  • DE

AD7606BBSTZ-RL

Part No AD7606BBSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-CH DAS W/16-BIT, BIPOLAR INPUT  /  Data Acquisition System (DAS), ADC 16 b 800k Parallel, Serial 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tape & Reel
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 16 b
Sampling Rate (Per Second) 800k
Data Interface Parallel, Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 1.71V ~ 4.75V, 3.6V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number AD7606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD7606BBSTZ-RLTR,505-AD7606BBSTZ-RLCT,505-AD7606BBSTZ-RLDKR
Standard Package 1,500
Win Source Part Number 990037-AD7606BBSTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7606BBSTZ-RL CAD Model

Description

Product Overview: AD7606BBSTZ-RL by Analog Devices Inc.

The AD7606BBSTZ-RL from Analog Devices Inc. is a robust, high-performance, 16-bit, 8-channel data acquisition system (DAS) designed to cater to a wide array of applications requiring high data accuracy and signal processing. This precision analog-to-digital converter (ADC) is ideal for advanced industrial, automotive, and medical equipment, where reliable and accurate data conversion is crucial for system performance and integrity.

Key Features:

  • Multi-Channel Flexibility: The AD7606BBSTZ-RL provides eight single-ended or four differential input channels, allowing for versatile configurations to suit various input signal requirements.
  • High Precision: With its 16-bit resolution, the ADC delivers high-precision measurements, ensuring that even the smallest signal variations are captured accurately for critical applications.
  • Integrated Features: This device includes an on-chip oversampling filter and a first-order antialiasing filter, reducing the need for external components and simplifying system design.
  • Simultaneous Sampling: All channels are capable of being sampled at the same time, which is essential for multi-channel applications where phase information and signal synchronization are important.
  • Wide Input Range: The ADC supports a wide analog input range of ±10 V, providing flexibility in interfacing with various sensor types and signal sources.
  • High-Speed Interface: The device features a parallel interface with a maximum throughput rate of 200 kSPS, facilitating quick data transfer and processing.
  • Software Configurable: Users can configure the operating mode and input voltage range through software, allowing for easy integration and customization within a system.

Applications:

Due to its high accuracy and multi-channel capabilities, the AD7606BBSTZ-RL is suited for a wide range of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Automotive diagnostics
  • Energy and power quality monitoring

The AD7606BBSTZ-RL is available in a 64-LQFP (Low-profile Quad Flat Package) and is specified over the extended industrial temperature range of -40°C to +105°C. With its robust design and reliable performance, this ADC from Analog Devices Inc. stands out as an excellent choice for engineers and system designers seeking a high-quality data acquisition solution.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6261 $70.8783
6+ $19.3856 $116.3136
8+ $18.7798 $150.2384
12+ $18.1740 $218.0880
15+ $17.5682 $263.5230
20+ $15.7508 $315.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess