EN
  • EN
  • DE

AD7606BSTZ-RL

Part No AD7606BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-/6-/4-Channel DAS with 16-Bit,Bipolar Input,Simultaneous Sampling ADC | IC DAS/ADC 16BIT 200K 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 16 b
Sampling Rate (Per Second) 200k
Data Interface DSP, MICROWIRE, Parallel, QSPI, Serial, SPI
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.3V ~ 5.25V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number AD7606
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 717458-AD7606BSTZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7606BSTZ-RL CAD Model

Description

AD7606BSTZ-RL: High-Precision Data Acquisition System by Analog Devices Inc.

The AD7606BSTZ-RL from Analog Devices Inc. stands out as an exceptionally precise 8-channel data acquisition system, designed to cater to applications that demand high accuracy and wide dynamic range. This integrated circuit features a 16-bit analog-to-digital converter (ADC) with simultaneous sampling, making it an ideal solution for advanced industrial, medical, and automotive systems where multiple sensor inputs require precise digitization in real-time.

Key Features:

  • Simultaneous Sampling: The AD7606BSTZ-RL ensures that all 8 channels are sampled at the same time, which is critical for accurate multi-channel measurements.
  • High Resolution: With a 16-bit resolution, this device provides a high level of detail in the digital representation of the analog signals.
  • Wide Input Range: The device supports a flexible input voltage range, accommodating various types of sensors and signal sources.
  • Overvoltage Protection: The inputs are protected against overvoltage conditions, enhancing the robustness and reliability of the system in harsh environments.
  • Integrated Features: It includes an on-chip reference and reference buffer, input clamp protection, overvoltage protection, and a digital filter to reduce noise.

Applications:

The versatility of the AD7606BSTZ-RL makes it suitable for a wide array of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Automotive diagnostics
  • Multi-axis positioning systems
  • Power line monitoring

Package and Reliability:

Encased in an LQFP-64 package, the AD7606BSTZ-RL is designed for surface mount technology, allowing for a compact PCB design. The part is available in a reel, denoted by the 'RL' suffix, facilitating efficient assembly processes for high-volume production. Analog Devices Inc. is known for their commitment to quality, and this product is no exception, delivering reliable performance for critical system applications.

In conclusion, the AD7606BSTZ-RL is a testament to Analog Devices Inc.'s excellence in precision data acquisition technology. It offers engineers a high-performance solution that combines accuracy, speed, and robustness, making it a top choice for sophisticated multi-channel measurement tasks.

You May Also Be Interested in

Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3776 $70.1328
6+ $19.1817 $115.0902
9+ $18.5822 $167.2398
12+ $17.9828 $215.7936
15+ $17.3834 $260.7510
20+ $15.5851 $311.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess