EN
  • EN
  • DE

AD7607BSTZ

Part No AD7607BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS W/ADC 14BIT 8CH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 14 b
Sampling Rate 200k
Data Interface SPI, DSP
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.3 V to 5.25 V, 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 008156-AD7607BSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7607BSTZ CAD Model

Description

AD7607BSTZ - 8-Channel DAS with 18-Bit, Bipolar Input, Simultaneous Sampling ADC

The AD7607BSTZ is a high-performance, 8-channel data acquisition system (DAS) from Analog Devices Inc. that features an 18-bit, bipolar, simultaneous sampling analog-to-digital converter (ADC). This integrated circuit is designed to cater to the demanding requirements of industrial data acquisition where high precision, wide dynamic range, and simultaneous channel sampling are paramount.

With its robust design, the AD7607BSTZ is capable of sampling up to 200 kSPS (kilo-samples per second) per channel simultaneously, which ensures accurate capture of high-speed signals across multiple channels without the phase delay commonly associated with multiplexed ADC systems. This makes it an ideal choice for advanced industrial applications such as process control, power line monitoring, and instrumentation.

The device accepts a ±10 V input signal, providing a wide dynamic range that is suitable for various sensor types and signal ranges. The input signal is conditioned through an internal track-and-hold amplifier that minimizes distortion and preserves signal integrity, ensuring high-quality data acquisition.

Key features of the AD7607BSTZ include:

  • Simultaneous sampling of 8 channels
  • 18-bit resolution with no missing codes
  • 200 kSPS per channel sampling rate
  • True bipolar analog input ranges of ±10 V
  • Integrated overvoltage protection of up to ±16.5 V
  • Software configurable analog input ranges
  • Digital error correction for enhanced accuracy
  • Flexible parallel and serial interface options
  • On-chip buffer memory for data storage
  • Temperature range: -40°C to +85°C

The AD7607BSTZ also features an integrated reference with low drift and noise, which enhances the precision of the conversion. The device is packaged in a compact, surface-mount LQFP-64 package, making it suitable for space-constrained applications.

Overall, the AD7607BSTZ from Analog Devices Inc. represents a robust, high-precision solution for complex data acquisition tasks, where simultaneous channel sampling and high data integrity are required. Its comprehensive feature set ensures that it can meet the needs of the most challenging industrial environments.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9399 $59.8197
7+ $16.3610 $114.5270
10+ $15.8497 $158.4970
14+ $15.3384 $214.7376
17+ $14.8271 $252.0607
23+ $13.2933 $305.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess